location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin F5U237V1 Hub 480 Mbit/s Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F5U237V1 Hub
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F5U237V1
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41806
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:03:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Belkin F5U237V1 Hub 480 Mbit/s Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ports quantity: 7
  • - 480 Mbit/s
  • - Black
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:44:32
Uk has collected 3 expert reviews for Belkin F5U237V1 Hub 480 Mbit/s Black and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
alphr.com
Updated:
2011-09-25 19:44:32
Weve collected some of the cheapest, oddest and most feature-packed hubs to connect all your USB peripherals connected. The ubiquity of USB devices is astounding, with everything from MP3 players to printers and mug warmers vying for your PCs meagre...
83%
gadgetreview.com
Updated:
2011-09-25 19:44:32
I was in desperate need of a USB hub the other day so I picked one up at my local PCMall. I came home, plugged it in and presto, I had 7 additional USB 2.0 ports (it’s also backwards compatible with USB 1.1). A few days passed and the mouse I had plugg...
0%
macnews.com
Updated:
2011-09-25 19:44:32
You didn’t think you would, but you now have a ton of USB devices to connect to your Mac. A digital camera, printer, external hard drive, scanner, headset or whatever else you have in your peripherals arsenal. Getting them to connect reliably and ea...
90%