location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HR7962/21 food processor 1000 W 5.5 L Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HR7962/21
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HR7962/21
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389025204 show
Category:
Electric kitchen appliance used for chopping, mixing, or pureeing foods.
Food Processors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8336
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2025 03:21:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips HR7962/21 food processor 1000 W 5.5 L Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5.5 L Number of speeds: 8 Black
  • - Meat mincer Kneading function
  • - Bowl material: Stainless steel
  • - LED Built-in display
  • - Timer
  • - 1000 W
More>>>
Features
Bowl capacity *
5.5 L
Product colour *
Black
Variable speed *
Yes
Number of speeds *
8
Blender attachment
Yes
Built-in scales *
No
Citrus press *
No
Meat mincer *
Yes
Kneading function *
Yes
Dishwasher-proof parts *
Yes
Display
Built-in display *
Yes
Display type
LED
Display
Timer
Yes
Material
Bowl material *
Stainless steel
Blender beaker cup
Glass
Power
Power *
1000 W
Packaging content
Dough tool
Yes
Balloon beater
Yes
Kneading tool
Yes
Whisk
Yes
Blender included
Yes
Flat beater
Yes