location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin Clamp-On 6-Outlets 6 AC outlet(s) 3.05 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Clamp-On 6-Outlets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BZ106000-10
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50138
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:35:34
Uk has collected 2 expert reviews for Belkin Clamp-On 6-Outlets 6 AC outlet(s) 3.05 m and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
maclife.com
Updated:
2011-09-25 19:35:30
Put power at your fingertips. Theres nothing more embarrassing than being caught with your rear end sticking out from under your desk-not to mention the head-bumping hazards involved. But it happens all the time when you have to juggle the plugs on...
Good Clamps to desk. No more crawling under your desk to plug in.
Bad Lacks phone protection.
Bottom line No more sore knees-at least, not from climbing under your desk to change out power plugs...
80%
geardiary.com
Updated:
2011-09-25 19:35:34
As you are a reader of Gear Diary, it’s pretty likely that your house is something like mine–an impossible flood of electronic gizmos, gadgets, and geegaws, both portable, and not, but all requiring a simply astonishing amount of plug-in space for wal...
Good Good overall design, keeps plugs off the floor and out of the way, saves wear and tear on my middle-aged back...
Bad The clamp is not as sturdy as I would like [eminimall]...
Bottom line As you are a reader of Gear Diary, it’s pretty likely that your house is something like mine–an impossible flood of electronic gizmos, gadgets, and geegaws, both portable, and not, but all requiring a simply astonishing amount of plug-in...
0%
Brand Image Product code Product Stock Price from
Belkin

Belkin 12-outlet home/office 12 AC outlet(s) 125 V 2.43 m
(show image)
BE112234-08 12-outlet home/office 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Home/Office 7-Outlet 7 AC outlet(s) 125 V 1.8 m
(show image)
BE107200-06 Home/Office 7-Outlet 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin SurgeMaster Home 8-Outlets 8 AC outlet(s) 125 V 1.8 m
(show image)
BE108200-06 SurgeMaster Home 8-Outlets 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Office 12-Outlets 12 AC outlet(s) 125 V 2.43 m
(show image)
BE112230-08 Office 12-Outlets 0.00
(excl. VAT)
0 (incl. VAT)