location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin SurgeMaster 12-Outlets 12 AC outlet(s) 125 V 2.4 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SurgeMaster 12-Outlets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP112230-08 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0722868594520 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2023 13:22:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Belkin SurgeMaster 12-Outlets 12 AC outlet(s) 125 V 2.4 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4320 J 12 AC outlet(s) 125 V
  • - 1875 W
  • - Cable length: 2.4 m
  • - 50 dB
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:48:40
Uk has collected 4 expert reviews for Belkin SurgeMaster 12-Outlets 12 AC outlet(s) 125 V 2.4 m and the average expert rating is 90 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
90%
Source Review comments Score
pcworld.com_techhive.com
Updated:
2017-03-03 09:29:59
This best-in-breed affordable surge protector continues to let power flow even after protection is exhausted. If you have equipment that could lose data or be damaged if powered down abruptly, including a desktop computer with a hard disk drive (HDD) rath...
Good Pivoting outlets alleviate AC adapter crowding, Handy cable organizer, 12 outlets...
Bad No circuit breaker, protection relies entirely on MOVs, Four outlets in the middle don't pivot, Coax and phone connectors are generally useless...
90%
pcworld.com_techhive.com
Updated:
2017-03-03 09:29:59
You only know for sure that you needed a surge protector after your equipment fries. Then it's too late. For a very reasonable amount of money, you could put an almost literal firewall between your expensive (and cheap) electronics and the juice coming in...
Good Pivoting outlets alleviate AC adapter crowding, Handy cable organizer, 12 outlets, Cuts power when protection ends, Childresistant outlet covers, Circuit breaker protects from overloading the outlets, Lots of juice in a small footprint, Two USB charging p...
Bad No circuit breaker, protection relies entirely on MOVs, Four outlets in the middle don't pivot, Coax and phone connectors are generally useless, Outlets are somewhat tightly packed; won't accommodate a lot of wall warts, Would benefit greatly from a cable...
90%
macworld.com
Updated:
2017-03-06 02:59:50
This best-in-breed affordable surge protector continues to let power flow even after protection is exhausted. If you have equipment that could lose data or be damaged if powered down abruptly, including a desktop computer with a hard disk drive (HDD) rath...
Good Pivoting outlets alleviate AC adapter crowding, Handy cable organizer, 12 outlets...
Bad No circuit breaker, protection relies entirely on MOVs, Four outlets in the middle don't pivot, Coax and phone connectors are generally useless...
90%
Brand Image Product code Product Stock Price from
Belkin

Belkin BP108000-06 surge protector Black 8 AC outlet(s)
(show image)
BP108000-06 BP108000-06 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin 12-outlet home/office 12 AC outlet(s) 125 V 2.43 m
(show image)
BE112234-08 12-outlet home/office 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Pivot-Plug
(show image)
BP106200 Pivot-Plug 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Home/Office 7-Outlet 7 AC outlet(s) 125 V 1.8 m
(show image)
BE107200-06 Home/Office 7-Outlet 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Office 12-Outlets 12 AC outlet(s) 125 V 2.43 m
(show image)
BE112230-08 Office 12-Outlets 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin 6-Outlets Surge Suppressor 6 AC outlet(s)
(show image)
BP106000 6-Outlets Surge Suppressor 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 3 distributor(s)