location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin Home/Office 8-Outlets 8 AC outlet(s) 125 V 1.8 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Home/Office 8-Outlets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BE108230-06 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0722868599587 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71195
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jan 2024 11:40:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Belkin Home/Office 8-Outlets 8 AC outlet(s) 125 V 1.8 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3390 J 8 AC outlet(s) 125 V
  • - 1875 W
  • - Cable length: 1.8 m
  • - 58 dB
More>>>
Brand Image Product code Product Stock Price from
Belkin

Belkin Home/Office 7-Outlet 7 AC outlet(s) 125 V 1.8 m
(show image)
BE107200-06 Home/Office 7-Outlet 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin SurgeMaster Home 8-Outlets 8 AC outlet(s) 125 V 1.8 m
(show image)
BE108200-06 SurgeMaster Home 8-Outlets 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin 6-Outlets Surge Suppressor 6 AC outlet(s)
(show image)
BP106000 6-Outlets Surge Suppressor 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 2 distributor(s)