location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS 300D Body 6.3Mpixel, compatible with EF/EF-S objectives 6.3 MP CMOS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EOS 300D Body 6.3Mpixel, compatible with EF/EF-S objectives
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8862A023 show
Show alternative article codes used in the online market place
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88911
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Picture quality
Megapixel (approx.) *
6.3 MP
Sensor type *
CMOS
Lens system
Optical zoom *
3x
Focal length range
18 - 55 mm
Flash
Flash modes *
Red-eye reduction, Red-eye reduction
Memory
Storage media capacity
128 mb
Internal memory
128 MB
Display
Display *
LCD
Display diagonal *
4.57 cm (1.8")
Camera
Self-timer delay *
10 s
Battery
Battery type
1 x camera battery - rechargeable - Lithium Ion - 1100 mAh
System requirements
Mac compatibility
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
0 - 85%
Weight & dimensions
Weight
560 g
Packaging content
Bundled software
ZoomBrowser EX (PhotoRecord) / ImageBrowser PhotoStitch, RemoteCapture, File Viewer Utility TWAIN (Windows 98 / 2000), WIA (Windows Me)Photoshop Elements v2
Other features
Additional accessories
Body cap, neck strap
Dimensions (WxDxH)
142 x 72 x 99 mm
Interface
USB, Video output (PAL/ NTSC)
Data compression
RAW, JPEG
Lens system
9 group(s) / 11 element(s)
Built-in flash
Yes
Camera shutter speed
1/4000 - 30 s
Compatible operating systems
Windows 98 (including SE) / 2000 / Me / XP or OS 9.0 – 9.2, OS X v10.1 / v10.2
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 22:54:46
Uk has collected 20 expert reviews for Canon EOS 300D Body 6.3Mpixel, compatible with EF/EF-S objectives 6.3 MP CMOS and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
pocket-lint.com
Updated:
2011-09-25 22:54:10
A good starting point however certain element let the side down...
80%
zdnet.co.uk
Updated:
2011-09-25 22:54:37
Despite some limitations, Canon?s EOS 300D retains the responsiveness and performance of the EOS 10D, with a price tag that will be hard to beat.
80%
dpexpert.com.au
Updated:
2011-11-04 07:15:32
When the Canon EOS 300D (called the Canon Digital Rebel in the US) digital single lens reflex was announced in late 2003 it caused a small sensation. It was the first digital SLR to sell for under $2000, even if only by one dollar. Since that time Nik...
0%
goodgearguide.com.au
Updated:
2011-11-04 07:15:33
The Canon EOS 300D impresses in a number of ways. One of these is price. For less than $2,000 enthusiasts get a serious camera and lens. Canon enthusiasts, particularly existing owners of the EOS range such as the EOS 33V and EOS 300V, would have littl...
80%
macnews.com
Updated:
2011-09-25 22:53:43
Contained in a much smaller body and with a much smaller price tag (about 200 dollars less) it also has a great deal more to offer with regard to functionality than its predecessors, or in fact many of the other cameras in this price range. Some of...
94%
about.com
Updated:
2011-09-25 22:53:47
The Canon Digital Rebel (U.S name, "300D" to the rest of the world) packs a lot of bang for the $899-999 price range. In automatic mode, its a dazzling point-and-shoot. You also have the option of taking control over the camera. Find out all the pros...
Good Affordable, Interchangable lenses, XTi model features 10.1 megapixels...
Bad Exposure doesnt compensate for the builtin flash, The digital zoom range and 35mm zoom range arent equal, (i.e. 1855 Digital Rebel lens is 2890mm)...
Bottom line The Canon Digital Rebel packs a lot of bang for the $800 price range. In automatic mode, its a dazzling point-and-shoot. You also have the option of taking control over the camera. There are few bad things to say about this popular camera...
100%
letsgodigital.org
Updated:
2011-09-25 22:53:56
The Canon is undoubtedly a break through on the field of the digital reflex camera. Only this time not concerning the innovations but the price, and even the price/quality relation. Canon has caused a true wave of ecstasy amongst the many Canon reflex...
77%
bobatkins.com
Updated:
2011-09-25 22:54:01
Introduction The Digital Rebel, also known as the EOS 300D, was introduced in October 2003 and was the first digital SLR (DSLR) to break the $1000 barrier at its introduction price of $899. In fact its still the lowest price DSLR on the market. It i...
0%
licha.de
Updated:
2011-09-25 22:54:01
The Canon EOS 300D is an affordable Single Lens Reflex digital camera with a true bulb mode. The capabilty for changing the lens, i.e. by a telescope, and the exposure times up to 10 minutes and more is making it very interesting for astrophotography...
80%
dcresource.com
Updated:
2011-09-25 22:54:06
Without a doubt, the Canon Digital Rebel (aka EOS-300D) was one of the biggest advancements in consumer digital photography. For the first time, regular consumers could own a digital SLR for under $1000. The Rebel launched the consumer D-SLR revolut...
0%
v3.co.uk
Updated:
2011-09-25 22:54:15
Just what the photographer ordered.
0%
dpreview.com
Updated:
2011-09-25 22:54:41
On 20th August 2003 Canon surprised many people (not least us) when it announced its $899 / €1,099 EOS 300D (Digital Rebel). This digital SLR based on the EOS 10Ds superb six megapixel CMOS sensor and image processor in an inexpensive consumer body...
Good Excellent resolution, matches EOS 10D, Good color, more contrasty tonal response thanks to default parameter set, Noise free silky smooth images at ISO 100, 200 and 400, Very low noise levels even at ISO 1600, virtually unnoticeable below this, Bundled EF...
Bad Opening the CF compartment door shuts camera down, loses any buffered images, Still a very average automatic white balance performance, we expected more, Dumbed down feature set (forced AI Focus, forced Evaluative metering, etc.), Plastic finish will not...
Bottom line The EOS 300D is a formidable camera, not from a feature set point of view. Not from a body finish point of view (which is actually better than Im sure youre thinking). Not from how its feature set compares to other digital SLRs (although it can cer...
0%
steves-digicams.com
Updated:
2014-03-20 01:27:45
(Note: The Canon EOS 300D, Kiss Digital and Digital Rebel are the same camera) Affordable Digital SLR History 101 ? In mid-2000 Canon rocked the digital SLR camera world with the introduction of the EOS D30, its large-area 3.25-megapixel CMOS image sen...
0%
Brand Image Product code Product Stock Price from
Canon EOS 300D Body 6.3 Mp CMOS Canon EOS 300D Body 6.3 Mp CMOS
(show image)
8862A023AA-ACT-B EOS 300D Body 6.3 Mp 0.00
(excl. VAT)
0 (incl. VAT)
Canon EOS 300D KIT 6.3 Mp digital camera CMOS Canon EOS 300D KIT 6.3 Mp digital camera CMOS
(show image)
8862A013AA-B EOS 300D KIT 6.3 Mp digital camera 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)