location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VE300T AV extender AV transmitter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VE300T
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VE300T show
Show alternative article codes used in the online market place
Category:
Devices which distribute audio and video signals over long distances.
AV Extenders Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134894
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2025 11:03:28
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
standard (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Features
Type *
AV transmitter
Cable types supported
Cat5
Audio system
stereo
LED indicators
Power
Product colour
Black
Ports & interfaces
RJ-45 input ports
1
RJ-45 output ports
1
VGA (D-Sub) input ports
1
VGA (D-Sub) output ports
1
Video in
VGA 15-pin D-Sub
Video out
VGA 15-pin D-Sub
VGA (D-Sub) ports quantity
2
Audio input
1
Audio output
1
Ports & interfaces
DC-in jack
Yes
Power
Operating voltage
5.3 V
External power adapter
Yes
Power requirements
DC 5.3V
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Weight & dimensions
Dimensions (WxDxH)
80 x 200 x 25 mm
Weight
470 g
Packaging content
Manual
Yes
Brand Image Product code Product Stock Price from
ATEN VE170RQ AV extender AV receiver Black ATEN VE170RQ AV extender AV receiver Black
(show image)
VE170RQ VE170RQ 0.00
(excl. VAT)
0 (incl. VAT)
ATEN VE170R AV extender AV receiver Black ATEN VE170R AV extender AV receiver Black
(show image)
VE170R VE170R 0.00
(excl. VAT)
0 (incl. VAT)