location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK A530 Intel® Core™ i3 i3-380M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
A
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A530
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:A5300MRSB1IT
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66638
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jan 2025 20:27:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK A530 Intel® Core™ i3 i3-380M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Silver
  • - Intel® Core™ i3 i3-380M 2.53 GHz Processor cores: 2
  • - 39.6 cm (15.6") 1366 x 768 pixels LED backlight Matt 16:9
  • - 4 GB DDR3-SDRAM 1066 MHz
  • - 500 GB DVD Super Multi
  • - Intel® HD Graphics
  • - Ethernet LAN Bluetooth 2.1+EDR 3G
  • - 48 Wh 6 h 80 W
  • - Windows 7 Professional 64-bit
More>>>
Design
Product colour *
Black, Silver
Display
Display diagonal *
39.6 cm (15.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Contrast ratio (typical)
400:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
Intel® Core™ i3
Processor model *
i3-380M
Processor cores
2
Processor threads
4
Processor frequency *
2.53 GHz
System bus rate
2.5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
PGA988
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-300 Mobile Series
Processor codename
Arrandale
Bus type
DMI
FSB Parity
No
Thermal Design Power (TDP)
35 W
Tjunction
90 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16
Number of Processing Die Transistors
382 M
Processing Die size
81 mm²
CPU multiplier (bus/core ratio)
19
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MS PRO, SD, SDHC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics
On-board graphics card base frequency
500 MHz
On-board graphics card dynamic frequency (max)
667 MHz
Maximum graphics card memory
1.695 GB
Maximum resolution
1920 x 1200 pixels
Audio
Audio system
Realtek ALC269
Number of built-in speakers
2
Built-in subwoofer
No
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
1.3 MP
Network
Mobile network generation
3G
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile network connection *
Yes
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.1+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel® HM55 Express
Keyboard
Keyboard keystroke
1.8 mm
Keyboard key pitch
1.98 cm
Pointing device
Touchpad
Spill-resistant keyboard
Yes
Keyboard
Full-size keyboard
Yes
Keyboard number of keys
106
Software
Operating system architecture
64-bit
Drivers included
Yes
Pre-installed software
Adobe Acrobat Reader, CyberLink YouCam, EasyGuide, Nero Essentials S, Norton Internet Security
Trial software
Norton Internet Security
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
rPGA 37.5x 37.5, BGA 34x28
Supported instruction sets
SSE4.1/4.2
Physical Address Extension (PAE)
36 bit
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
45 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
50178
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery capacity
4400 mAh
Battery capacity *
48 Wh
Battery life (max)
6 h
Power
AC adapter power
80 W
AC adapter input voltage
100 - 240 V
AC adapter output current
4.22 A
AC adapter output voltage
19 V
DC-in jack
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
BIOS, HDD
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-15 - 60 °C
Operating relative humidity (H-H)
20 - 85%
Certificates
Certification
CE, R&TTE, ENERGY STAR 5.0, RoHS, GOST
Weight & dimensions
Width
378 mm
Depth
252 mm
Height (front)
3.57 cm
Height (rear)
3.84 cm
Weight *
2.5 kg
Packaging content
AC adapter included *
Yes
Remote control included
No
Other features
Infrared data port
No
Graphics card family
Intel
Display
TFT
Power supply type
AC/DC
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Compatible operating systems
Microsoft Windows 7 Home Premium, Windows 7 Home Basic, Windows 7 Starter 32-bit, Windows XP Professional
External display
No
Internal modem
No
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2014-05-24 01:50:43
Uk has collected 8 expert reviews for Fujitsu LIFEBOOK A530 Intel® Core™ i3 i3-380M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Windows 7 Professional Black, Silver and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
techradar.com
Updated:
2014-05-24 01:50:43
If you're looking for a recession-busting laptop, the Fujitsu LifeBook A530 will certainly catch your eye. The price tag is pretty tempting and, at just £364, there's really not many cheaper options on the market. If your laptop-buying decision is base...
Good Portability, Build quality, DVD drive...
Bad Performance, Battery life, Almost no video memory, Small hard drive, Dull screen...
50%
expertreviews.co.uk
Updated:
2014-05-24 01:50:43
Although Fujitsu's notebooks are designed for business use, the difference is usually only aesthetic. The Lifebook A530's design is typically corporate, but not unattractive. It has the latest Core i3-370M processor, so it's no slouch. On top of that...
Bottom line Good performance and decent build quality, but the screen isn't the best, and battery life is poor...
60%
notebookcheck.net
Updated:
2014-05-24 01:50:43
Of course, you don't want yesterday's technology, right (Core 2 Duo, Penryn)? How about the 2010 Intel Generation ? If you can open your wallet a bit further and spend around 550 Euro, the Core i3 laptops are sure to catch your eye. A cheap system of this...
Good Quiet and cool, Antiglare display, Low energy consumption, Good performance, ExpressCard upgrade slot...
Bad Too few connections, Tiny touchpad, Spongy keys, Lowcontrast display, Highpitched sound...
Bottom line Case Loudspeaker Hand rest Hinge Visually, the Fujitsu Lifebook A530 is fitted with plastic. There are, apart from the hand rest area, no lacquered surfaces. However, we don't just want to talk about absolute austerity, as the silver working environmen...
80%