location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Tecra S11-104 Intel® Core™ i7 i7-640M 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® Quadro® NVS 2100M Wi-Fi 4 (802.11n) Windows 7 Professional Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Tecra
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S11-104
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PTSE3E-0KN0CGUG
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114420
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 05:56:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Tecra S11-104 Intel® Core™ i7 i7-640M 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® Quadro® NVS 2100M Wi-Fi 4 (802.11n) Windows 7 Professional Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i7 i7-640M 2.8 GHz Processor cores: 2
  • - 39.6 cm (15.6") HD+ 1600 x 900 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1066 MHz 2 x 2 GB
  • - 320 GB HDD DVD Super Multi DL
  • - NVIDIA® Quadro® NVS 2100M 0.512 GB Intel® HD Graphics
  • - Wi-Fi 4 (802.11n) Ethernet LAN Bluetooth
  • - 3.5 h
  • - Windows 7 Professional 64-bit
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2013-11-01 20:55:52
Uk has collected 3 expert reviews for Toshiba Tecra S11-104 Intel® Core™ i7 i7-640M 39.6 cm (15.6") HD+ 4 GB DDR3-SDRAM 320 GB HDD NVIDIA® Quadro® NVS 2100M Wi-Fi 4 (802.11n) Windows 7 Professional Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
notebookcheck.net
Updated:
2013-11-01 20:55:50
The Tecra S11 is intended to be a workstation computer, according to Toshiba. But it is questionable whether its Nvidia Quadro NVS 2100M graphics card will satisfy the performance-orientated user. At least Toshiba has gone all out on the processor, op...
Good Robust, sturdy design, Useful Toshiba tools, Good screen, Comfortable keyboard, Good application performance, Does not overheat...
Bad Oldfashioned appearance, Preinstalled bloatware, No number pad, Poor loudspeakers...
Bottom line Toshiba Tecra S11-10HOverall we prefer the Toshiba Tecra S11 to its weedier brother the A11. The sleek but robust casing remains the same, along with the range of ports. Unfortunately, you have to do without a number pad; we are at a loss to explain why t...
86%