location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet Pro 8500A - A910a Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Officejet Pro 8500A - A910a
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CQ721A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962826942 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67613
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2023 11:29:04
The date of the most recent change of this product data-sheet in Icecat.
Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
15 ppm
Print speed (colour, normal quality, A4/US Letter)
11 ppm
Print speed (black, draft quality, A4/US Letter)
35 ppm
Print speed (colour, draft quality, A4/US Letter)
34 ppm
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
15 s
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 600 DPI
Copy speed (black, normal quality, A4)
35 cpm
Copy speed (colour, normal quality, A4)
34 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
4800 x 4800 DPI
Maximum scan area
Legal (216 x 356)
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan speed (colour)
5.1 ppm
Scan speed (black)
5.2 ppm
Image formats supported
BMP, JPG, PNG, TIF
Input colour depth
24 bit
Greyscale levels
256
TWAIN version
1.9
Fax
Faxing *
Colour faxing
Fax resolution (black)
200 x 200 DPI
Fax memory
100 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
75
Fax delayed sending
Yes
Features
Recommended duty cycle
1250
Maximum duty cycle *
15000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta
Page description languages
PCL 3
All-In-One-multitasking
Yes
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Maximum input capacity for envelopes
20
Maximum input capacity for transparencies
70 sheets
Maximum input capacity for 10 x 15 cm photographs
55 sheets
Standard output capacity for envelopes
15 sheets
Standard output capacity for cards
60
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 356 mm
Paper tray media types *
Card stock, Envelopes, Matte paper, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A4
Non-ISO print media sizes
Executive, Hagaki card, Letter, Statement
Paper handling
Envelopes sizes
7 3/4, 10, DL
Photo paper sizes (imperial)
4x6, 5x7, 8x10
Custom media width
76 - 216 mm
Custom media length
127 - 356 mm
Envelope feeder
No
Maximum input capacity for cards
55
Media weight (tray 1)
20 - 24 lb
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Performance
Maximum internal memory
64 MB
Card reader integrated
Yes
Internal memory *
64 MB
Mac compatibility
Yes
Minimum system requirements
CD-ROM USB
Design
Market positioning *
Business
Built-in display *
Yes
Display diagonal
5.99 cm (2.36")
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (average operating)
25 W
Power consumption (PowerSave)
2.2 W
Power consumption (standby)
4.9 W
Power consumption (off)
0.3 W
AC input frequency
50 - 60 Hz
System requirements
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Minimum RAM
128 MB
Minimum storage drive space
750 MB
Minimum processor
Intel Pentium II/Celeron, 233MHz
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Recommended humidity operating range
25 - 75%
Recommended operating temperature range (T-T)
15 - 32.2 °C
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
0 - 90%
Weight & dimensions
Weight
12 kg
Equalizer dimensions (W x D x H)
501.9 x 471.9 x 282.9 mm
Packaging data
Package weight
16.2 kg
Other features
Dimensions (WxDxH)
501.9 x 417.8 x 282.9 mm
Acoustic pressure emissions
62.2 dB
Network ready
Yes
Power requirements
100 - 240V
Minimum system requirements for Macintosh
PowerPC G4/G5, Intel Core 300MB HDD
Scan file formats
BMP, JPG, PDF, PNG, RTF, TIFF, TXT
Compatible operating systems
Windows 7 Windows Vista Windows XP SP2 Mac OS X v10.5, v10.6 Linux
PictBridge
Yes
Automatic paper sensor
No
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 16:55:43
Uk has collected 14 expert reviews for HP OfficeJet Pro 8500A - A910a Inkjet A4 4800 x 1200 DPI 15 ppm Wi-Fi and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
goodgearguide.com.au
Updated:
2013-11-13 16:55:43
The HP Officejet Pro 8500A Plus is a multifunction inkjet printer aimed at small and medium businesses. It is able to print draft documents very quickly, and can produce high quality pages if you don't mind slower printing. It's also able to produce g...
Good Fast draft printing, high quality Normal mode, good paper tray size and feeding options...
Bad Few ePrint apps for businesses...
Bottom line HP's Web-enabled applications platform doesn't offer much in the way of extra value for business users at the moment, but as a medium-volume document printer the HP Officejet Pro 8500A Plus is a good choice nonetheless. This inkjet multifunction printer i...
80%
gadgetspeak.com
Updated:
2013-11-13 16:55:43
This is quite a large unit that is certainly a multi function unit. My interest was the claim made with that it 'cost 50% less per page than colour lasers'. I am sure we all know normally a mono laser is far more frugal than an inkjet...
80%
about.com
Updated:
2013-11-13 16:55:43
The HP Officejet Pro 8500A is a wireless all-in-one that features a touchscreen, a duplexer, and customizable apps that can be downloaded from HP. It takes a long time to set up, and once it is set up, it's a bit noisy. However, it has good print speed...
Good Excellent print and photo quality, Easy to set up and builtin wireless networking, Customizable apps, Touchscreen...
Bad Long setup time required, Noisy, Some oversaturation of duplex pages...
80%
pcmag.com
Updated:
2013-11-13 16:55:43
Still providing for the ink jet printer purists out there, HP and its Officejet Pro 8500A e-All-in-One ($299.99 direct) promise to cut ink and energy costs by up to 50 percent less per page than laser printers. This enry-level edition of the HP Officej...
0%
toptenreviews.com
Updated:
2013-11-13 16:55:43
The HP OfficeJet Pro 8500a is one the company's quality all-in-one printers with fast printing, copying, scanning and fax speeds and very good printed results. It’s a pricey unit, and we’d like to see HP use the new ISO ppm requirements it helped devel...
Good It's a relatively fast unit that produces highquality black and color ink prints...
Bad It’s expensive, and the pages per minute rating doesn’t follow the International Organization for Standardization's requirements.
Bottom line Despite being a bit pricey, this printer's speed and overall print quality are very good...
100%