location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus BX630FW Inkjet A4 5760 x 1440 DPI 38 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BX630FW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB88303
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134222
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Stylus BX630FW Inkjet A4 5760 x 1440 DPI 38 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 38 ppm
  • - Colour copying Colour scanning Colour faxing
  • - USB port Ethernet LAN
  • - 8 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
38 ppm
Print speed (colour, normal quality, A4/US Letter)
15 ppm
Copying
Duplex copying *
No
Copying *
Colour copying
PC free copying
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 2400 DPI
Maximum scan area
A4 / Letter (216 x 297)
Scan technology
CIS
Scan speed (black)
1.9 inch/min
Scan speed (colour)
5.8 inch/min
Fax
Duplex faxing
No
Faxing *
Colour faxing
Fax resolution (black)
200 x 200 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
180 pages
Auto-redialing
Yes
Fax speed dialing (max numbers)
60
Fax broadcasting
1 locations
Fax delayed sending
Yes
Features
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Country of origin
Indonesia
Input & output capacity
Total input capacity *
250 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10, C6, DL
Photo paper sizes
9x13, 10x15, 13x18, 20x25
Paper tray media weight
0 - 75 g/m²
Multi-Purpose Tray media weight
64 - 95 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port
Yes
USB 2.0 ports quantity
1
Network
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, WPA-AES, WPA-PSK, WPA-TKIP, WPA2, WPA2-PSK
Performance
Card reader integrated
Yes
Compatible memory cards
CF, MicroDrive, microSDHC, miniSD, miniSDHC, MMC, MMC+, MMCmicro, MS Duo, MS Micro (M2), MS PRO, MS PRO Duo, MS Pro-HG Duo, SD, SDHC, xD
Sound power level (standby)
38 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
6.1 cm (2.4")
Power
Power consumption (average operating)
16 W
Power consumption (PowerSave)
3.8 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.4 Tiger
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Weight
8 kg
Packaging data
Package width
448 mm
Package depth
535 mm
Package height
293 mm
Package weight
10.5 kg
Quantity per pack
1 pc(s)
Packaging content
Drivers included
Yes
Bundled software
Epson Easy Photo Print; Epson Event Manage; Fax Utility; PageManager 9.
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
2.2 m
Products per pallet layer
2 pc(s)
Products per pallet
14 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
2.2 m
Products per pallet layer (UK)
4 pc(s)
Products per pallet (UK)
28 pc(s)
Other features
Networking features
Fast Ethernet
Dimensions (WxDxH)
446 x 360 x 226 mm
Wireless technology
802.11 b/g/n
Compatible operating systems
Windows XP (32/64-bit) Windows Vista Windows 7
PictBridge
Yes
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Colour faxing
Yes
Colour scanning
Yes
Package dimensions (WxDxH)
545 x 301 x 445 mm
Brand Image Product code Product Stock Price from
Epson Stylus Office BX535WD Inkjet A4 5760 x 1440 DPI 36 ppm Wi-Fi Epson Stylus Office BX535WD Inkjet A4 5760 x 1440 DPI 36 ppm Wi-Fi
(show image)
C11CB90311 Office BX535WD 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Office BX935FWD Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi Epson Stylus Office BX935FWD Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi
(show image)
C11CB92301 Office BX935FWD 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Office BX635FWD Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi Epson Stylus Office BX635FWD Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi
(show image)
C11CB86301 Office BX635FWD 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Office BX305FW Plus Inkjet A4 5760 x 1440 DPI 34 ppm Wi-Fi Epson Stylus Office BX305FW Plus Inkjet A4 5760 x 1440 DPI 34 ppm Wi-Fi
(show image)
C11CB45301 Office BX305FW Plus 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Office BX925FWD Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi Epson Stylus Office BX925FWD Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi
(show image)
C11CA97301 Office BX925FWD 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Office BX305FW Inkjet A4 5760 x 1440 DPI 34 ppm Wi-Fi Epson Stylus Office BX305FW Inkjet A4 5760 x 1440 DPI 34 ppm Wi-Fi
(show image)
C11CB08301 Office BX305FW 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Office BX525WD Inkjet A4 5760 x 1440 DPI 36 ppm Wi-Fi Epson Stylus Office BX525WD Inkjet A4 5760 x 1440 DPI 36 ppm Wi-Fi
(show image)
C11CA70311 Office BX525WD 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Office BX625FWD Inkjet A4 38 ppm Wi-Fi Epson Stylus Office BX625FWD Inkjet A4 38 ppm Wi-Fi
(show image)
C11CA69301 Office BX625FWD 0.00
(excl. VAT)
0 (incl. VAT)
Epson Stylus Office BX320FW Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi Epson Stylus Office BX320FW Inkjet A4 5760 x 1440 DPI 38 ppm Wi-Fi
(show image)
C11CA78301 Office BX320FW 0.00
(excl. VAT)
0 (incl. VAT)