location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus Photo PX830FWD Inkjet A4 5760 x 1440 DPI 40 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Stylus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photo PX830FWD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CB20301
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 126855
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2023 11:29:05
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Epson Stylus Photo PX830FWD Inkjet A4 5760 x 1440 DPI 40 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
  • - A4 40 ppm
  • - Colour copying Colour scanning
  • - USB port Wi-Fi Ethernet LAN
  • - 11.4 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Print speed (colour, normal quality, A4/US Letter)
40 ppm
DVD/CD printing
Yes
Copying
Copying *
Colour copying
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
4800 x 4800 DPI
Features
Printing colours *
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Input & output capacity
Total number of input trays *
2
Total input capacity *
120 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Legal
Envelopes sizes
10, C6, DL
Photo paper sizes
9x13, 10x15, 13x18, 13x20, 20x25
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Network
Security algorithms
64-bit WEP, 128-bit WEP, WPA-PSK
Performance
Card reader integrated
Yes
Compatible memory cards
CF, MMC, MMCmicro, MS Duo, MS Micro (M2), MS PRO, MS PRO Duo, MS Pro-HG Duo, Memory Stick (MS), MicroSD (TransFlash), MicroSDHC, MiniSD, MiniSDHC, RS-MMC, SD, SDHC, xD
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Touchscreen
Yes
Control type
Touch
Colour display
Yes
Power
Power consumption (copying)
23 W
Power consumption (sleep)
5 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
465 mm
Depth
458 mm
Height
198 mm
Weight
11.4 kg
Packaging content
Bundled software
ABBYY FineReader® Sprint 8.0 (MacOS), ABBYY FineReader® Sprint 9.0 (Windows), Epson Easy Photo Print, Epson Event Manager, Epson Fax Utility, Epson Print CD
Other features
PictBridge
Yes
Duplex
Yes
Source Testseek summary Average rating
Reviews
Updated:
2012-03-17 02:29:53
Uk has collected 8 expert reviews for Epson Stylus Photo PX830FWD Inkjet A4 5760 x 1440 DPI 40 ppm Wi-Fi and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
tech-reviews.co.uk
Updated:
2012-03-17 02:29:49
Photographers need a certain level of professionalism in all aspects of their work, so, if you work from home, choosing the right printer is key. The Epson Stylus Photo PX830FWD printer is one of Epson’s most recent six-colour home inkjet printers and...
Good Easy to setup both over WiFi and in general, Great quality prints, Able to use the printer with iOS devices via Epson iPrint, Scanner, fax and copier features...
Bottom line Overall, we’re very impressed with the build quality, performance of the built-in software and the overall printing quality of the Epson PX830FWD.We experienced no problems at all whilst testing the printer and even though it is a relatively expensive...
80%
itreviews.com
Updated:
2012-03-17 02:29:52
Review date: 28 September, 2011. Review by: Jamie Carter Aimed at photographers wanting to print in top quality, Epson's latest six-colour home inkjet printer is also packed with features for small offices, too. Top of the tree is WiFi connectivity...
Good Ease of setup/use across a home networtk, quality of photos, iPhone app, allinone features...
Bad Expensive inks, loud when printing in draft quality.
100%
digitalversus.com
Updated:
2012-03-17 02:29:52
The Epson Stylus Photo PX830FWD is the high-end, 4-in-1 version of the Epson Stylus Photo PX730WD. It's identical (same spec, same motor, same cartridges) with the exception of a few details:Hardware: this model is targeted more at the pro segment in s...
Good Excellent photo print quality, Cost per page / Separate cartridges exist in XL, Intuitive to use / Large screen, Responsive, Quiet...
Bad Average office document quality, Very average scanner, Paper jams / pages haphazardly drawn through in lots, Impractical paper loader, Low doublesided speeds...
Bottom line The Epson PX830FWD will give great satisfaction when it comes to photo print quality but don't count on it for office documents. Also the scanner will really only be of use as a fallback solution...
80%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)