location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon RS-80N3 Remote Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RS-80N3 Remote Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2476A001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0082966581571 show
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 290992
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 12:26:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon RS-80N3 Remote Switch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Interface: Wired
  • - Remote control proper use: Digital camera
  • - Black
  • - Press buttons
  • - Number of devices supported: 1
More>>>
Design
Interface *
Wired
Remote control proper use *
Digital camera
Product colour *
Black
Input type *
Press buttons
Display
Built-in display
No
Performance
Number of devices supported *
1
Weight & dimensions
Cable length
0.8 m
Packaging content
Quick start guide
Yes
Warranty card
Yes
Logistics data
Harmonized System (HS) code
85299097
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:50:48
Uk has collected 2 expert reviews for Canon RS-80N3 Remote Switch but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
Kenrockwell.com
Updated:
2016-11-14 19:50:48
This genuine Canon RS-80N3 is Canon's official remote cord for their better 35mm and digital EOS cameras. These cameras take an "N3" connector, which has three very fine pins. If you've got a midrange to top-end EOS camera...
0%
The-digital-picture.com
Updated:
2016-11-14 19:50:48
So you want to mount your Canon Digital SLR on a tripod to get better digital pictures. Excellent - now you need a way to trip the shutter without moving the camera. You could use the cameras built-in self-timer, but your subject may be long gone unti...
0%
Country Distributor
Nederland 1 distributor(s)
Magyarország 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)