location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Stylus C46

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson Stylus C46
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11C575001
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 176942
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:24:54
The date of the most recent change of this product data-sheet in Icecat.
Features
Colour *
Yes
Printing
Print resolution colour
2880 x 720 DPI
Maximum resolution *
2880 x 720 DPI
Print speed (black, normal quality, A4/US Letter) *
12 ppm
Print speed (colour, normal quality, A4/US Letter)
5.4 ppm
Paper handling
Standard media sizes
DIN A4
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Ports & interfaces
I/O ports
1 x USB - 4 PIN USB Type B
Performance
Internal memory *
0.0012 MB
Sound power level (printing)
48 dB
Design
Market positioning *
Home & office
Country of origin
Indonesia
System requirements
Compatibility
PC
Compatible operating systems
Microsoft Windows 98/ME/2000/XP
Weight & dimensions
Weight
3 kg
Packaging data
Quantity per pack
1 pc(s)
Bundled software
EPSON PIF Designer, EPSON PhotoQuicker 3.5, EPSON Web-To-Print
Package width
280 mm
Package depth
490 mm
Package height
240 mm
Package weight
3.92 kg
Logistics data
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet layer
6 pc(s)
Products per pallet layer (UK)
8 pc(s)
Products per pallet (UK)
64 pc(s)
Pallet length (UK)
2.07 m
Products per pallet
48 pc(s)
Other features
Dimensions (WxDxH)
419 x 204 x 162 mm
Interface
USB
Type
Personal printer - ink-jet - colour
Media types supported
Envelopes, plain paper, photo paper, cards
Brand Image Product code Product Stock Price from
Epson Stylus C46 inkjet printer Colour 2880 x 720 DPI A4 Epson Stylus C46 inkjet printer Colour 2880 x 720 DPI A4
(show image)
C11C57500 Stylus C46 0.00
(excl. VAT)
0 (incl. VAT)