location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 65W USB-C Wall Adapter UK power adapter/inverter Indoor Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
65W USB-C Wall Adapter UK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4X21L54612
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892083825 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61810
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 May 2025 21:20:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 65W USB-C Wall Adapter UK power adapter/inverter Indoor Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power supply type: Indoor
  • - Output power: 65 W Input voltage: 100 - 240 V Input frequency: 50/60 Hz
  • - Purpose: Universal
  • - 1 pc(s)
  • - Black
More>>>
The story is currently unavailable. Please, contact us.
Features
Purpose *
Universal
Power supply type *
Indoor
Input voltage *
100 - 240 V
Input frequency *
50/60 Hz
Input current
1.5 A
Output power *
65 W
Design
Product colour *
Black
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
8 - 80%
Certificates
Certification
CB, CCC, CECP, BIS, BSMI, CE, DERZH, EAC, INSM, IRAM, ISC, KC, KONCAR, KVALITET, Moroccan, NOM-01, NOM-29, NRCAN, PSB, PSE, SEC, SII, SIRIM, SONCAP, ST, TUV, UK, UKCA, UL
Weight & dimensions
Cable length
1.7 m
Width
56 mm
Depth
28.5 mm
Height
56 mm
Weight
175 g
Packaging data
Package width
118 mm
Package depth
95.5 mm
Package height
80 mm
Package weight
265 g
Package type
Box
Packaging content
Quantity per pack *
1 pc(s)
Country Distributor
Nederland 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Belgium 1 distributor(s)