location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise 500 color M551n Colour 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Enterprise 500 color M551n
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF081A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111576869 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 229821
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 05 May 2015
Product end of life date
Bullet Points HP LaserJet Enterprise 500 color M551n Colour 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 1200 x 1200 DPI
  • - A4 32 ppm
  • - Ethernet LAN
  • - LCD
  • - Maximum duty cycle: 75000 pages per month
  • - Total number of input trays: 2 Total input capacity: 600 sheets Total output capacity: 250 sheets
  • - Internal memory: 1024 MB Built-in processor 800 MHz
More>>>
Printing
Print speed (colour, normal quality, A4/US Letter)
32 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
32 ppm
Time to first page (black, normal)
11 s
Time to first page (colour, normal)
11 s
Features
Maximum duty cycle *
75000 pages per month
Number of print cartridges *
4
Input & output capacity
Total number of input trays *
2
Total input capacity *
600 sheets
Total output capacity *
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Bond paper, Envelopes, Glossy paper, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
Envelopes sizes
B5, C6, DL
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Network ready
Yes
Wi-Fi *
No
Network
Ethernet LAN *
Yes
Mobile printing technologies
HP ePrint
Performance
Internal memory *
1024 MB
Maximum internal memory
1024 MB
Built-in processor
Yes
Processor model
ARM Cortex-A8
Processor frequency
800 MHz
Design
Product colour *
Black, Grey
Display
LCD
Power
Power consumption (printing) *
605 W
Power consumption (standby)
51 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Width
514 mm
Depth
491 mm
Height
385 mm
Weight
34 kg
Other features
Mac compatibility
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 06:25:48
Uk has collected 7 expert reviews for HP LaserJet Enterprise 500 color M551n Colour 1200 x 1200 DPI A4 and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
consumersearch.com
Updated:
2015-06-25 06:25:47
Produces great-looking pages -- fast. "It is the fastest printer I have ever seen," marvels one happy owner at Staples.com. The HP M551dn comes within a hair of the color laser printer speed record at PCMag.com, managing nine graphics-heavy pages per minu...
Good Searing speed, Aboveaverage text, graphics and photos, Heavyduty monthly print max (75,000 pages), Duplexer and 500sheet paper drawer, Reasonable running costs...
Bad No WiFi or Apple AirPrint...
Bottom line Busy offices need a heavy-duty workhorse printer, and reviews recommend the HP LaserJet Enterprise 500 M551dn as the best color laser printer for the task. It flies through print jobs, cranking out up to 75,000 high-quality printouts in a month without br...
0%
pcmag.com
Updated:
2015-06-25 06:25:47
The HP LaserJet Enterprise 500 Color Printer M551dn%displayPrice% at %seller% printed out our business applications suite at a near-record clip for a color laser, and its output quality is above average, making it suitable for any standard business need...
Good Very fast. Above-par graphics. Slightly above-par photos. Reasonably low running costs.
Bad Limited paper-handling options...
Bottom line The HP LaserJet Enterprise 500 Color Printer M551dn color laser printer provides a winning mix of high speed, above-par output quality, and reasonably low running costs...
80%
buyerslab.com
Updated:
2015-06-25 06:25:47
Buyers Laboratory LLC, the world's leading independent tester of document imaging products, today announced its colour printer and colour printer MFP “Picks” for the most outstanding models tested in the past six months, with honours going to Brother, Can...
0%
Country Distributor
México 1 distributor(s)