location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Wake-up Light HF3471/60

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wake-up Light HF3471/60
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HF3471/60
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020021687 show
Category:
Also known as phototherapy, light therapy consists of exposure to daylight or to specific wavelengths of light using polychromatic polarised light, lasers, light-emitting diodes, fluorescent lamps, dichroic lamps or very bright, full-spectrum light, usually controlled with various devices. The light is administered for a prescribed amount of time and, in some cases, at a specific time of day. It can be used in the treatment of skin disorders, sleep disorder and some psychiatric disorders.
Light Therapy Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43824
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jun 2025 06:25:21
The date of the most recent change of this product data-sheet in Icecat.
Philips HF3471/60 user manual (3.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Drift to sleep with gradually dimming light and sound
Drift to sleep with gradually dimming light and sound

The gradual decreasing light and sound help you to drift to sleep. You can set your preferred time for the duration of the dusk simulation.

100 years of Philips expertise in light technology
100 years of Philips expertise in light technology

Brought to you by Philips, who has over 100 years of leadership in light therapy technology.

Up to 250 lux for natural awakening
Up to 250 lux for natural awakening

The sensitivity to light differs a lot per person. In general, when using a higher light intensity a person needs less time to become fully awake. The light intensity of the Wake-up light can be set up to 250 lux. This makes sure you can wake up to the light intensity that suits your personal preference best.

Choice of 3 natural and pleasant wake-up sounds
Choice of 3 natural and pleasant wake-up sounds

At your set wake-up time, you will start hearing a natural sound or the selected radio station. It starts out quietly and takes a minute and a half to reach the volume level you selected. There are three sounds you can choose from: morning birds, a beep sound and wind chimes. The gradually increasing sound will make the wake up process even more pleasant, ensuring you're never rudely awakened.

Soft rising light wakes you gradually
Soft rising light wakes you gradually

The light intensity from your wake-up light gradually increases in 30 minutes before your set wake up time. Light falls on your eyes and increases the level of energy in your body, gently preparing your body to wake up. This makes waking up a more pleasant feeling.

Can be used as bedside lamp for pleasant reading
Can be used as bedside lamp for pleasant reading

The 20 different brightness settings allow you to use the product as a bedside lamp

Clinically proven to make waking up more pleasant
Clinically proven to make waking up more pleasant

It has been clinically proven that light wakes you up more pleasantly and improves the quality of waking up.

Replaceable halogen lamp
Replaceable halogen lamp

The Wake-up Light makes use of a replaceable halogen lamp for the natural sunrise simulation.

Research shows that users find it easier to get out of bed
Research shows that users find it easier to get out of bed

Independent research* shows that 8 out of 10 Wake-up Light users, found it easier to get out of bed. MatrixLab BE, NL, D, AT, CH 2011; n=209

Lighting
Type *
Wake-up light
Sunrise simulation *
Yes
Bulb technology
Halogen
Lamp type
GY6.35
Bulb power
100 W
Service life of lamp
4000 h
Replaceable lamp
Yes
Light intensity *
250 lx
Brightness adjustment
Yes
Number of brightness levels
20
Sunrise simulating process (0-selected intensity)
30 min
UV free
Yes
Performance
FM radio *
Yes
Snooze button for sound and light
9 min
Wake-up sounds
Yes
Number of alarm times
1
Number of wake-up sounds
3
Snooze function *
Yes
Ergonomics
Built-in display
Yes
Ergonomics
Anti-slip rubber feet
Yes
Cord length
200 m
Dimmer
Yes
On/off switch
Yes
Power
Input voltage
110 V
Power
85 W
AC input frequency
60 Hz
AC input voltage
110 V
Weight & dimensions
Width
170 mm
Depth
170 mm
Height
252 mm
Weight
1.45 g
Packaging data
Package width
195 mm
Package depth
190 mm
Package height
300 mm
Package weight
1.7 kg
Other features
Insulation
Class II
Logistics data
Country of origin
China