location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL P Series 14 Portable Monitor - P1424H

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
P Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14 Portable Monitor - P1424H
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-P1424H show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184821572 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 299113
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 May 2025 14:01:54
The date of the most recent change of this product data-sheet in Icecat.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P1424H Monitor User’s Guide (2.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P1424H Monitor Statement of Volatility (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL DELL-P1424H user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P1424H Monitor Outline Dimension (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P1424H Monitor Quick Start Guide (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P1424H Monitor Teardown Instructions (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL P Series 14 Portable Monitor - P1424H
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 35.6 cm (14") LCD IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 6 ms 300 cd/m² 700:1
  • - B 5 kWh 5 W
More>>>
Expand your productivity on the go
Expand your productivity on the go

The ultimate laptop companion: Experience dual-screen productivity anywhere with this ultralight, ultrathin 14" FHD portable monitor, weighing less than a pound and a half and less than a quarter-inch thick at its slimmest.

Dual-screen productivity, anywhere: Extend your screen at the office, at home or on the go with this convenient, compact display.

Seamless views: Expand your screen with this FHD panel featuring In-Plane Switching (IPS) technology providing wide viewing angles, perfect for collaboration.

Captivating front-of-screen: Light up your display with easy-access controls that give you fantastic pictures and video indoors or outdoors.

Take convenience with you
Take convenience with you

Efficient plug and play: Easily set up your monitor with a single USB-C® cable transmitting both video and power for efficient plug and play and quick transitions.

Flexible cable: Enjoy a clean setup and greater mobility with a USB-C cable designed to move smoothly and efficiently. This soft, pliable wire is easy to carry and fits in any bag.

Versatile design: Conveniently set up your monitor to the left, right or behind your laptop; the USB-C port on each side allow for versatility.

Power pass through: Work without disruption with power pass through functionality and up to 65W power delivery.

Easy and modular: Enjoy the convenience of USB-C connectivity and its efficiency in connecting to Dell USB-C systems and devices.

Collaborate with comfort and peace of mind
Collaborate with comfort and peace of mind

Ready for collaboration, anywhere: Seamlessly work together with a 14" portable monitor designed for easy sharing and presenting.

Flex to your comfort: Get comfortable anywhere you go, with a continuous tilt stand that bends from 10 to 90 degrees-enough flexibility to keep up with your work.

Easy on the eyes: Optimise eye comfort with ComfortView, a feature that reduces harmful blue light emissions.

Convenient display: Enjoy simple on-screen display with quick access buttons for brightness adjustments.

Full reliability and protection: Have peace of mind wherever you go - this monitor comes with a protective sleeve as well as a 3 Year Advanced Exchange Service.

Improved Dell Display Manager
Improved Dell Display Manager

Productive at every level: Easy Arrange allows you to easily tile multiple applications across one or more screens with pre-set window partitions and the ability to personalize up to four windows, giving you improved multitasking abilities.

Seamless transitions: The Easy Arrange Memory feature remembers where you left off, so applications will go back to where you left them, even after you’ve unplugged.

The key to convenience: Shortcut keys can save you even more time, letting you easily configure your display management settings so you can get to work faster.

More ways to manage: Asset management reports allow IT managers to quickly capture and track monitor information as well as configure multiple monitors at once through a single setup.

Green thinking: For today and tomorrow
Green thinking: For today and tomorrow

Environmental standards: Designed with the environment in mind, this monitor meets the latest regulatory and environmental standards such as EPEAT® Gold, RoHS Compliant and ENERGY STAR®.

Eco-conscious packaging: Designed with the environment in mind, Dell commercial monitors ship in select packaging components made with up to 90% recycled materials.

Energy conservation: Save energy when your monitor’s not in use with PowerNap, a feature that dims or puts your monitor to sleep when it’s not in use.

The story is currently unavailable. Please, contact us.
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
Backlight type
LED
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
6 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
700:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Pixel pitch
0.1611 x 0.1611 mm
Pixel density
158 ppi
Viewable size, horizontal
30.9 cm
Viewable size, vertical
17.4 cm
Digital horizontal frequency
30 - 80 kHz
Digital vertical frequency
56 - 61 Hz
Display diagonal (metric)
35.56 cm
Colour gamut standard
NTSC
Colour gamut
72%
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Grey
Front bezel colour
Black
Ports & interfaces
Number of USB Type-C upstream ports quantity
2
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery (USB PD)
Yes
USB Power Delivery up to
65 W
HDMI *
No
Headphone out *
No
HDCP
Yes
HDCP version
1.4
Ergonomics
VESA mounting *
No
Cable lock slot *
No
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
10 - 90°
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Yes
Power
Energy efficiency class (SDR) *
B
Power
Energy efficiency class (HDR) *
Not available
Energy consumption (SDR) per 1000 hours *
5 kWh
Power consumption (typical) *
5 W
Power consumption (standby) *
0.3 W
Power consumption (max)
7.5 W
Power consumption (off)
0.3 W
Power supply type
Internal
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
1435998
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
5000 - 12192 m
Weight & dimensions
Width (with stand)
322.4 mm
Depth (with stand)
14.3 mm
Height (with stand)
202.7 mm
Weight (with stand)
590 g
Width (without stand)
322.4 mm
Depth (without stand)
4.95 mm
Height (without stand)
202.7 mm
Bezel width (side)
6.53 mm
Bezel width (top)
6.54 mm
Bezel width (bottom)
2.22 cm
Packaging data
Package weight
1.12 kg
Packaging content
Cables included
USB Type-C to USB Type-C
Sustainability
Sustainability certificates
ENERGY STAR
Doesn't contain
PVC/BFR
Carbon footprint
Total carbon footprint (kg of CO2e)
421
Total carbon emissions, standard deviation (kg of CO2e)
99
Carbon emissions, manufacturing (kg of CO2e)
367.67
Carbon emissions, logistics (kg of CO2e)
5.77
Carbon emissions, energy usage (kg of CO2e)
47.43
Carbon emissions, end-of-life (kg of CO2e)
0.63
Total carbon emissions, w/o use phase (kg of CO2e)
373.57
PAIA version
1.3.2, 2022
Other features
Heavy metals free
Hg (mercury)
Compliance certificates
RoHS
Country Distributor
Nederland 4 distributor(s)
Österreich 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 4 distributor(s)
Deutschland 5 distributor(s)
Switzerland 2 distributor(s)
Sverige 2 distributor(s)
Belgium 1 distributor(s)
Suomi 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)