location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Premier Rechargeable Mouse - MS900

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premier Rechargeable Mouse - MS900
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MS900-GR-EMEA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184790441
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 223484
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Apr 2025 10:57:44
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Peripheral Manager User's Guide (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Premier Rechargeable Mouse MS900 Quick Start Guide (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL MS900-GR-EMEA user manual (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Premier Rechargeable Mouse - MS900
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office 8000 DPI Graphite
  • - Right-hand RF Wireless + Bluetooth 10 m
  • - Scroll type: Wheel Buttons quantity: 7
  • - Power source: Batteries
  • - Built-in battery Rechargeable Lithium-Ion (Li-Ion) 500 mAh
More>>>
Made to fit your hand
Made to fit your hand

The contoured design of the mouse fits the shape of your hand for a comfortable palm grip to help you work efficiently and stay comfortable.

A horizontal scroll wheel at your thumb allows for intuitive left-to-right navigation, while the vertical scroll atop the mouse grants fast scrolling through long documents and web pages or notched scrolling for precision.

Work everywhere
Work everywhere

Thanks to the track-on-glass sensor you can easily work wherever you need to, from glass and wood, to park benches and café tables alike. The DPI is adjustable from 800 to 8000 in increments of 200, so you can dial in the mouse to your preferences.

The ultra-smooth gliding feet create a smooth and silent glide as you move the mouse for a more satisfying user experience.

Seamless and secure connection
Seamless and secure connection

The dual mode RF 2.4 GHz and Bluetooth® 5.1 connectivity lets you effortlessly connect and switch with up to 3 devices (two connections via Bluetooth and one connection via RF dongle).

Dell Pair
Dell Pair

Dell Pair is the simple and secure way to connect with your accessories. This software meets the strongest security standard for Bluetooth Low Energy pairing of mouse.Accessories are detected automatically and can be paired with only one click.

From the upgraded pairing experience of Dell Pair to the updated Dell Secure Link USB Receiver, MS900 was designed with security at its core. The transmission is encrypted to keep your data safe.

Long-lasting charge
Long-lasting charge

In just two minutes you’ll get a charge for full-day use, while a full charge lasts up to three months with USB-C charging. This removes the need for batteries, thus reducing waste.

Tuned to your specifications
Tuned to your specifications

Dell Peripheral Manager lets you customise your accessories to elevate your workflow. Make DPI adjustments and configure the programmable buttons to your frequently used commands to empower productivity.

The story is currently unavailable. Please, contact us.
Mouse
Number of scroll wheels
2
Scrolling directions
Vertical/Horizontal
Purpose *
Office
Device interface *
RF Wireless + Bluetooth
Movement resolution *
8000 DPI
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
7
Number of programmable buttons
3
Number of movement resolution modes
3
Multi-device support
Yes
Bluetooth version
5.1
Bluetooth
Yes
Design
Form factor *
Right-hand
Ergonomic design
Yes
Product colour *
Graphite
Surface coloration
Monochromatic
Ergonomics
Wireless range
10 m
Power
Power source *
Batteries
Rechargeable
Yes
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
500 mAh
Service life of battery
3 month(s)
USB Type-C charging port *
Yes
Power
USB Type-C required charging power (min) *
2.5 W
USB Type-C required charging power (max) *
2.5 W
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Mobile operating systems supported
Android
Other operating systems supported
ChromeOS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 65 °C
Storage relative humidity (H-H)
20 - 90%
Weight & dimensions
Width
89.8 mm
Depth
126.7 mm
Height
45.8 mm
Weight
128.4 g
Packaging data
Quantity per pack *
1 pc(s)
Cables included
USB Type-C to USB Type-C
AC adapter included *
No
Packaging content
Receiver included
Yes
Country Distributor
Nederland 4 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
España 1 distributor(s)
Portugal 1 distributor(s)
Latvija 1 distributor(s)