location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Pro Premium Collaboration Keyboard - KB900 - US International (QWERTY)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Premium Collaboration Keyboard - KB900 - US International (QWERTY)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KB900-GR-INT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184790588
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 145935
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2025 16:35:34
The date of the most recent change of this product data-sheet in Icecat.
Dell Peripheral Manager User's Guide (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Premier Collaboration Keyboard KB900 User’s Guide (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Premier Collaboration Keyboard KB900 Quick Start Guide (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Pro Premium Collaboration Keyboard - KB900 - US International (QWERTY)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - RF Wireless + Bluetooth Scissor key switch
  • - QWERTY US International
  • - Full-size (100%) Numeric keypad
  • - Windows keys Adjustable keyboard height
  • - Backlight
  • - Graphite
  • - 1 pc(s)
More>>>
Collaborate effortlessly
Collaborate effortlessly

Make the most of every meeting with the world's first Zoom-certified keyboard. The innovative touch controls for Zoom let you mute and unmute your microphone, toggle video on and off, share your screen and bring up the chat panel by double-tapping on the icons.

Intelligent illumination
Intelligent illumination

Smart backlighting with hand-proximity-detection lights up the keys as you get close, helping you to work better in any environment. Turns off in brighter conditions to conserve battery power.

Optimal angle
Optimal angle

Durable, rubber-padded tilt legs keep your keyboard planted in place at the perfect angle for comfortable typing.

Ultra-quiet typing
Ultra-quiet typing

Get optimal type-feel without the noise thanks to the scissor-switch key design. Engineered to be satisfying and silent at the same time.

Seamless and secure connection
Seamless and secure connection

The dual mode RF 2.4 GHz and Bluetooth® 5.1 connectivity lets you effortlessly connect and switch with up to 3 devices (two connections via Bluetooth and one connection via RF dongle).

Dell Pair
Dell Pair

Dell Pair is the simple and secure way to connect with your accessories. This software meets the strongest security standard for Bluetooth Low Energy pairing of keyboard. Accessories are detected automatically and can be paired with only one click.

From the upgraded pairing experience of Dell Pair to the updated Dell Secure Link USB Receiver, KB900 was designed with security at its core. The transmission is encrypted to keep your data safe.

Long-lasting charge
Long-lasting charge

Battery lasts up to twenty days on a single charge, while a single minute of charging lasts a whole day with USB-C charging. This removes the need for batteries, thus reducing waste.

Tuned to your specifications
Tuned to your specifications

Dell Peripheral Manager lets you customise your accessories to elevate your workflow. Program shortcuts to gain instant access to frequently used applications or functions and enhance your productivity.

The story is currently unavailable. Please, contact us.
Keyboard
Recommended usage *
Office
Connectivity technology *
Wireless
Device interface *
RF Wireless + Bluetooth
Keyboard key switch *
Scissor key switch
Keyboard layout *
QWERTY
Keyboard language *
US International
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Multi-device support
Yes
Windows keys
Yes
Hot keys
Yes
Number of hot keys
15
Frequency band
2.4 GHz
Bluetooth version
5.1
Security algorithms
128-bit AES
Design
Backlight *
Yes
Adjustable keyboard height
Yes
Product colour *
Graphite
Surface coloration
Monochromatic
LED indicators
Keyboard low battery
Features
Wireless range
10 m
Power
Power source type *
Battery
Keyboard battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
3000 mAh
Service life of battery
20 month(s)
Power
Charging source
USB Type-C
USB Type-C charging port *
Yes
USB Type-C required charging power (min) *
3.25 W
USB Type-C required charging power (max) *
15 W
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Mobile operating systems supported
Android, iOS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 65 °C
Storage relative humidity (H-H)
20 - 90%
Weight & dimensions
Keyboard dimensions (WxDxH)
121.5 x 439.55 x 20.7 mm
Keyboard weight
730 g
Packaging content
Number of products included *
1 pc(s)
Receiver included
Yes
Wireless receiver interface
USB Type-A
AC adapter included *
No
Country Distributor
Nederland 4 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)
Portugal 1 distributor(s)