location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Alienware AW920K keyboard Gaming USB + RF Wireless + Bluetooth Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Alienware Check ‘Alienware’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AW920K
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AW920K-G-WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184790373 show
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Alienware’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Alienware: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95602
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 May 2025 11:40:09
The date of the most recent change of this product data-sheet in Icecat.
Alienware Tri-Mode Wireless Gaming Keyboard - AW920K User’s Guide (18.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Alienware Tri-Mode Wireless Gaming Keyboard AW920K Quick Start Guide (6.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Alienware AW920K keyboard Gaming USB + RF Wireless + Bluetooth Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming
  • - USB + RF Wireless + Bluetooth Mechanical Cherry MX Red
  • - Full-size (100%) Numeric keypad
  • - Backlight RGB LED
  • - Grey
  • - 1 pc(s)
More>>>
2.4GHz Wireless
2.4GHz Wireless

Enjoy responsive wireless gaming performance on your PC using the 2.4GHz wireless USB-C dongle. Deploy the convenient dongle extender and place the receiver closer to the keyboard for maximum reception.

Bluetooth 5.1
Bluetooth 5.1

Connect up to three compatible devices via Bluetooth 5.1. Select the active paired device using the connectivity toggle button on the back of the keyboard.

USB Wired

Plug in and play on your PC using the detachable USB paracord cable.

Free to keep going
Free to keep going

Robust Battery Life: At 50% RGB lighting brightness, get up to 42 hours battery life on the 2.4GHz dongle connection or up to 46 hours battery life on Bluetooth connection . With RGB lighting off, get up to 110 hours battery life on the 2.4GHz dongle connection.
Magnetic Snap-on Charging: Connect and disconnect easily to keep the keyboard powered up without leaving the game or compromising performance.

Performance is the ultimate freedom
Performance is the ultimate freedom

Durable and Fade-Resistant: Count on exceptional wear resistance with double-shot PBT keycaps made from two layers of material and key legends moulded into the cap. Get the ultimate in fade resistance with caps that are moulded in colour, not painted.​

Smooth Performance: Deliver consistent high performance with CHERRY MX Red Switches. Enjoy a 100 million actuation lifecycle, responsive performance and smooth linear operation ideal for gaming.

Personalise your Experience: Create an even more personalised experience for gaming, media or productivity with programmable keys.

Every Strike Counts: Remain responsive and ensure all keystrokes register correctly while gaming and typing with full Anti-Ghosting and N-key rollover.

Customise as you please
Customise as you please

Customise the programmable rotating dial and adjust parameters with precision. Make your chosen keyboard interactions quick and intuitive by assigning a compatible command to the programmable rocker switch. Out of the box, the dial and rocker switch are assigned to volume and media playback controls and can be adjusted in the Alienware Command Center.

Lose yourself in the experience
Lose yourself in the experience

Create themes and customise the keyboard using the Alienware Command Center for a more immersive gaming experience. Configure AlienFX RGB lighting that syncs with the Alienware Command Center for a riveting effect with up to 16.8 million colours.

Keyboard
Keyboard key switch technology
Cherry MX Red
Recommended usage *
Gaming
Connectivity technology *
Wired & Wireless
Device interface *
USB + RF Wireless + Bluetooth
Keyboard key switch *
Mechanical
Pointing device *
No
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Keycaps material
Polybutylene terephthalate (PBT)
Keyboard keys operating life
100 million characters
Hot keys
Yes
Programmable hot keys
Yes
Frequency band
2.4 GHz
Bluetooth version
5.1
Design
Backlight *
Yes
Backlight type
RGB LED
Product colour *
Grey
Surface coloration
Monochromatic
Features
Anti-ghosting
Yes
Power
Power source type *
Battery
Keyboard battery type
Built-in battery
Battery life (max)
110 h
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
0 - 90%
Storage relative humidity (H-H)
0 - 95%
Weight & dimensions
Keyboard dimensions (WxDxH)
148 x 451 x 40 mm
Keyboard weight
1.07 kg
Packaging content
Number of products included *
1 pc(s)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Österreich 1 distributor(s)