location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Vertiv AutoView 200 1x4 KVM switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Vertiv Check ‘Vertiv’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AutoView 200 1x4 KVM Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AV200-4A-EU
Category:
A keyboard, video, mouse (KVM) switch allows you to connect multiple computers to one keyboard, mouse, and display. You can switch between the different computers by a simple keystroke, without (un)plugging a single wire.
KVM Switches Check ‘Vertiv’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Vertiv: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119113
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:31:56
The date of the most recent change of this product data-sheet in Icecat.
Performance
Maximum resolution *
1600 x 1200 pixels
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-4 - 50 °C
Weight & dimensions
Weight
1.91 kg
Other features
Connectivity technology
Wired
Power supply type
100 - 240 VAC
I/O ports
PS/2
Dimensions (WxDxH)
437 x 165.1 x 45 mm
Compliance industry standards
UL 1950, CSA C22.2 No. 950, EN60950, FCC part 15A, EN55022, EN50082
Brand Image Product code Product Stock Price from
Vertiv AutoView 400 1x4 KVM switch Vertiv AutoView 400 1x4 KVM switch
(show image)
AV400-4-EU AutoView 400 1x4 KVM Switch 0.00
(excl. VAT)
0 (incl. VAT)