location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Iomega Zip 750MB Atapi internal drive Storage drive Zip disk

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Iomega Check ‘Iomega’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zip 750MB Atapi internal drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
31028000
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Iomega: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105857
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Iomega Zip 750MB Atapi internal drive Storage drive Zip disk
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage drive Zip disk
  • - IDE (ATAPI)
  • - Data transfer rate: 7.5 Mbit/s
More>>>
Performance
Product type *
Storage drive
Media type *
Zip disk
Interface *
IDE (ATAPI)
Internal *
Yes
Compatible operating systems
Win98/ME/Windows XP/2000
Storage
Storage capacity
750 MB
Data transmission
Data transfer rate
7.5 Mbit/s
Weight & dimensions
Width
163.3 mm
Depth
101.4 mm
Height
25.4 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 03:36:33
Uk has collected 4 expert reviews for Iomega Zip 750MB Atapi internal drive Storage drive Zip disk and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pocket-lint.com
Updated:
2015-01-01 03:36:33
Iomega saw the writing on the wall and has its own range of CD/DVD Burners, so best transfer all old ZIP backups to optical.
70%
v3.co.uk
Updated:
2015-01-01 03:36:33
Its good looking, but does the Zip drive still measure up?...
0%
Brand Image Product code Product Stock Price from
Iomega Zip Drive Internal 250mb Atapi Black Storage drive Zip disk Iomega Zip Drive Internal 250mb Atapi Black Storage drive Zip disk
(show image)
31039501?20PK Zip Drive Internal 250mb Atapi Black 0.00
(excl. VAT)
0 (incl. VAT)
Iomega Zip 750MB Atapi internal drive 20pk, black Storage drive Zip disk Iomega Zip 750MB Atapi internal drive 20pk, black Storage drive Zip disk
(show image)
31028000?20PK Zip 750MB Atapi internal drive 20pk, black 0.00
(excl. VAT)
0 (incl. VAT)
Iomega Zip® 750MB ATAPI Drive 20-Pack beige Storage drive Zip disk Iomega Zip® 750MB ATAPI Drive 20-Pack beige Storage drive Zip disk
(show image)
32493 Zip® 750MB ATAPI Drive 20-Pack beige 0.00
(excl. VAT)
0 (incl. VAT)
Iomega Zip® 250MB ATAPI Drive 20-Pack beige Storage drive Zip disk Iomega Zip® 250MB ATAPI Drive 20-Pack beige Storage drive Zip disk
(show image)
30070 Zip® 250MB ATAPI Drive 20-Pack beige 0.00
(excl. VAT)
0 (incl. VAT)