location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Hue White ambience 6947939128617 smart lighting Smart lighting kit 9.5 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Hue White ambience
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6947939128617
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6947939128617
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6947939128617
Category: Smart Lighting Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1254
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jun 2024 13:20:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Hue White ambience 6947939128617 smart lighting Smart lighting kit 9.5 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Smart lighting kit 9.5 W E27
  • - Variable
  • - 2200 K 6500 K
  • - White
More>>>
Features
Type *
Smart lighting kit
Product colour *
White
Fitting/cap type
E27
Light colour
Variable
Colour temperature (min)
2200 K
Colour temperature (max)
6500 K
Bulb power
9.5 W
Rated lifetime
25000 h
Number of bulbs
50 bulb(s)
Software upgradeable
Yes
Hue dimmer switch minimum indoor range
13 m
Operating frequency
2400-2483.5 兆赫
Instant full light
Yes
Performance
Mobile operating systems supported
iOS
Power
Power consumption (standby)
0.1 W
Input voltage
220 - 240 V
Power
AC input frequency
50-60 Hz
AC input voltage
100–240 伏交流/50–60 赫兹
Weight & dimensions
Height
110 mm
Hue bridge height
2.6 cm
Hue dimmer switch depth
1.1 cm
Wall plate depth
11.4 cm
Wall plate height
1.4 cm
Wall plate width
7 cm
Weight (with wall plate)
67 g
Bulb diameter
6.2 cm
Packaging content
Quantity per pack *
4 pc(s)
Hue dimmer switch included
Yes
Hue bridge
Yes
Number of hue bulb(s) included
2 bulb(s)
Other features
Operating temperature (T-T)
-10 - 45 °C
Battery life
3 year(s)