location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC PH1000U 11000 ANSI lumens DLP WUXGA (1920x1200) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PH1000U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003275 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695609358
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135041
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:52:31
The date of the most recent change of this product data-sheet in Icecat.
ExternalControlManual-Appendix (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ExternalControlManual-english (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DisplayNote NEC Edition (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC Display Solutions Product Overview (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC Green Vision (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
The 3D viewing experience (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Hiperwall (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC Projector Stacking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NaViSet Administrator 2 (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC OPS Slot-In Options (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
PH Projector Lenses (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NEC PH1000U 11000 ANSI lumens DLP WUXGA (1920x1200) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - DLP 11000 ANSI lumens
  • - Lamp 2000 h
  • - WUXGA (1920x1200) 16:10 2000:1
  • - Screen size compatibility: 2032 - 12700 mm (80 - 500")
  • - Zoom capability
  • - Ethernet LAN
  • - AC 1050 W
More>>>
Projector
Supported aspect ratios
16:10, 16:9
Screen size compatibility *
2032 - 12700 mm (80 - 500")
Projection distance
1.1 - 74 m
Projector brightness *
11000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
WUXGA (1920x1200)
Contrast ratio (typical) *
2000:1
Native aspect ratio *
16:10
Horizontal scan range
15 - 108 kHz
Vertical scan range
48 - 120 Hz
Keystone correction, horizontal
-40 - 40°
Keystone correction, vertical
-30 - 30°
Matrix size
2.44 cm (0.96")
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
2500 h
Lamp type
AC HID
Lamp power
400 W
Lamps quantity
2 lamp(s)
Lens system
Zoom capability
Yes
Horizontal lens shift range
-0.2 - 0.2°
Vertical lens shift range
-0.4 - 0.55°
Number of optional lenses supported
6
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM
Full HD *
Yes
HD-Ready
Yes
3D Ready
Yes
Supported graphics resolutions
720 x 480, 720 x 576, 832 x 624, 1152 x 870, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Supported video modes
1080i, 480p, 720p
Ports & interfaces
HDMI connector type
Full-size
DisplayPorts quantity
1
S-Video inputs quantity
1
USB 2.0 ports quantity
2
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
1
USB connector type
USB Type-A
BNC input ports
5
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Features
HDCP
Yes
On Screen Display (OSD)
Yes
Noise level *
45 dB
Plug and Play
Yes
Air filter
Yes
Certification
CE; ErP; TÜV GS
Multimedia
TV tuner integrated
No
Image formats supported
JPG
Document formats supported
PDF
Design
Product colour *
Black
Placement
Ceiling
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
1050 W
Power consumption (standby) *
90 W
Power consumption (PowerSave)
0.5 W
Power consumption (economy mode)
840 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Software
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64
Weight & dimensions
Width
558 mm
Depth
578 mm
Height
235 mm
Weight *
39 kg
Packaging content
Remote control included *
Yes
Remote control type
IR
Quick start guide
Yes
Manual
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85286200
Other features
Aspect ratio
16:10
Connectivity technology
Wired
RS-232 ports
1
Maximum analog resolution
1920 x 1200 pixels
Maximum digital resolution
1920 x 1080 pixels
USB mass storage
Yes
Brand Image Product code Product Stock Price from
NEC U321Hi-MT Ultra short throw projector 3200 ANSI lumens DLP 1080p (1920x1080) White NEC U321Hi-MT Ultra short throw projector 3200 ANSI lumens DLP 1080p (1920x1080) White
(show image)
60003945 U321Hi-MT 0.00
(excl. VAT)
0 (incl. VAT)
NEC M322H Standard throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D White NEC M322H Standard throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D White
(show image)
60003888 M322H 0.00
(excl. VAT)
0 (incl. VAT)
NEC UM301Wi Interactive Multi-Pen Whiteboard Kit NEC UM301Wi Interactive Multi-Pen Whiteboard Kit
(show image)
40000901 UM301Wi Interactive Multi-Pen Whiteboard Kit 0.00
(excl. VAT)
0 (incl. VAT)
NEC UM351Wi-MP Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White NEC UM351Wi-MP Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White
(show image)
60003910 UM351Wi-MP 0.00
(excl. VAT)
0 (incl. VAT)
NEC UM351W Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White NEC UM351W Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White
(show image)
60003842 UM351W 0.00
(excl. VAT)
0 (incl. VAT)
NEC PX602UL Large venue projector 6000 ANSI lumens DLP WUXGA (1920x1200) 3D Black NEC PX602UL Large venue projector 6000 ANSI lumens DLP WUXGA (1920x1200) 3D Black
(show image)
60003795 PX602UL 0.00
(excl. VAT)
0 (incl. VAT)
NEC PX602WL Large venue projector 6000 ANSI lumens DLP WXGA (1280x800) 3D White NEC PX602WL Large venue projector 6000 ANSI lumens DLP WXGA (1280x800) 3D White
(show image)
60003696 PX602WL 0.00
(excl. VAT)
0 (incl. VAT)
NEC PX602WL Large venue projector 6000 ANSI lumens DLP WXGA (1280x800) 3D Black NEC PX602WL Large venue projector 6000 ANSI lumens DLP WXGA (1280x800) 3D Black
(show image)
60003794 PX602WL 0.00
(excl. VAT)
0 (incl. VAT)
NEC PX602UL Large venue projector 6000 ANSI lumens DLP WUXGA (1920x1200) 3D Black, White NEC PX602UL Large venue projector 6000 ANSI lumens DLP WUXGA (1920x1200) 3D Black, White
(show image)
60003695 PX602UL 0.00
(excl. VAT)
0 (incl. VAT)
NEC M362X Standard throw projector 3600 ANSI lumens DLP XGA (1024x768) 3D White NEC M362X Standard throw projector 3600 ANSI lumens DLP XGA (1024x768) 3D White
(show image)
60003457 M362X 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Norway 1 distributor(s)