location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Wireless Mobility Kit - 40,6 cm (16") 40.6 cm (16") Briefcase

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless Mobility Kit - 40,6 cm (16")
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QB051AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111780457 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76563
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2012
Product end of life date
Bullet Points HP Wireless Mobility Kit - 40,6 cm (16") 40.6 cm (16") Briefcase
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 40.6 cm (16")
  • - Nylon
  • - 594 g
More>>>
Features
Compatibility
Compaq Home Laptop PCs Compaq Presario CQ56-200 Notebook PC series Compaq Presario CQ57-200 Notebook PC series Compaq Presario CQ57-300 Notebook PC series HP Home Laptop PCs HP ENVY 14-2000 Beats Edition Notebook PC series HP ENVY 14-2000 Notebook PC series HP Mini 110-3600 PC series HP Mini 110-3700 PC series HP Mini 110-3800 PC series HP Mini 210-2200 PC series HP Mini 210-3000 PC series HP Pavilion dm1-3200 Entertainment Notebook PC series HP Pavilion dm4-1300 Entertainment Notebook PC series HP Pavilion dm4-2000 Entertainment Notebook PC series HP Pavilion dm4-2100 Entertainment Notebook PC series HP Pavilion dv3-4300 Entertainment Notebook PC series HP Pavilion dv6-3300 Entertainment Notebook PC series HP Pavilion dv6-6000 Entertainment Notebook PC series HP Pavilion dv6-6100 Entertainment Notebook PC series HP Pavilion dv6-6b00 Entertainment Notebook PC series HP Pavilion dv7-6b00 Entertainment Notebook PC series HP Pavilion g6-1000 Notebook PC series HP Pavilion g6-1100 Notebook PC series HP Pavilion g6-1200 Notebook PC series
Maximum screen size *
40.6 cm (16")
Case type *
Briefcase
Material *
Nylon
Country of origin
China
Weight & dimensions
Weight
594 g
Packaging content
Mouse included
Yes
Other features
Dimensions (WxDxH)
350 x 110 x 310 mm