location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 4320 Standard throw projector 4300 ANSI lumens DLP WXGA (1280x800) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4320
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
210-36282
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 203099
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 4320 Standard throw projector 4300 ANSI lumens DLP WXGA (1280x800) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Presentation Standard throw projector Black
  • - DLP 4300 ANSI lumens
  • - Lamp 2000 h
  • - WXGA (1280x800) 16:10 2000:1
  • - Screen size compatibility: 922 - 9194.8 mm (36.3 - 362")
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - AC 375 W
More>>>
Projector
Supported aspect ratios
16:10
Screen size compatibility *
922 - 9194.8 mm (36.3 - 362")
Projection distance
1.2 - 10 m
Projector brightness *
4300 ANSI lumens
Projection technology *
DLP
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
2000:1
Native aspect ratio *
16:10
Uniformity
80%
Keystone correction, vertical
+40 / -35°
Matrix size
1.65 cm (0.65")
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
2500 h
Lamp power
300 W
Lens system
Focal length range
18.2 - 21.8 mm
Aperture range (F-F)
2.4 - 2.66
Throw ratio
1.28 -1.536
Offset
112.4%
Video
Analog signal format system *
NTSC 4.43, NTSC J, NTSC M, PAL 60, PAL B, PAL D, PAL G, PAL H, PAL I, PAL M, PAL N, PAL Nc, SECAM B, SECAM D, SECAM G, SECAM K, SECAM K1, SECAM L
Full HD *
Yes
HD-Ready
Yes
3D *
No
Supported graphics resolutions
1280 x 720 (HD 720), 1920 x 1080 (HD 1080)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
HDMI version
1.3
S-Video inputs quantity
1
USB 2.0 ports quantity
3
Audio (L/R) in *
1
Headphone outputs
1
Serial interface type *
RS-232
PC Audio in
Yes
PC Audio out
Yes
VGA (D-Sub) ports quantity *
3
HDMI ports quantity *
1
USB connector type
Mini-USB B, USB Type-A, USB Type-B
Composite video in *
1
DVI port *
No
AC (power) in
Yes
DC-in jack
Yes
Network
Ethernet LAN *
Yes
Network
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Storage
Card reader integrated *
No
Features
HDCP
Yes
Password protection
Yes
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
2
Design
Market positioning *
Presentation
Product type *
Standard throw projector
Product colour *
Black
Placement
Desktop, Ceiling
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
375 W
Power consumption (standby) *
0.5 W
Power consumption (PowerSave)
10 W
Power consumption (economy mode)
320 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
0 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Storage relative humidity (H-H)
0 - 90%
Weight & dimensions
Width
286 mm
Depth
247.8 mm
Height
110 mm
Weight *
2.9 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Cables included
AC, USB, VGA
Carrying case
Yes
Quick start guide
Yes
Other features
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2014-12-24 03:41:43
Uk has collected 1 expert review for DELL 4320 Standard throw projector 4300 ANSI lumens DLP WXGA (1280x800) Black and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2014-12-24 03:41:43
If you need a WXGA (1,280-by-800) projector for business or educational use that's light enough to carry with you and bright enough to throw an image suitable for a mid- to large-size room, add the Dell 4320 ($1,499) to your list of potential choices. Rat...
Good High brightness, at 4,300 lumens. Reasonably high-quality data and usable video. Light. Comes with carrying case.
Bad 3D support for computers only...
Bottom line Light enough to carry as a regular traveling companion for business, the Dell 4320 projector delivers a bright image, WXGA (1,280-by-800) resolution, and near-excellent data image quality...
70%
Brand Image Product code Product Stock Price from
DELL M115HD Short throw projector 450 ANSI lumens LED WXGA (1280x800) Black DELL M115HD Short throw projector 450 ANSI lumens LED WXGA (1280x800) Black
(show image)
210-ABOI M115HD