location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LV -7380 3000 ANSI lumens LCD XGA (1024x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LV
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LV-7380
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4325B002
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70059
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LV -7380 3000 ANSI lumens LCD XGA (1024x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - White
  • - LCD 3000 ANSI lumens
  • - Lamp 4000 h
  • - XGA (1024x768) 500:1
  • - Screen size compatibility: 533.4 - 7620 mm (21 - 300")
  • - Focus: Manual Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 7 W
  • - 294 W
More>>>
Projector
Screen size compatibility *
533.4 - 7620 mm (21 - 300")
Projection distance
0.79 - 11.3 m
Projector brightness *
3000 ANSI lumens
Projection technology *
LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
500:1
Uniformity
85%
Horizontal scan range
15 - 100 kHz
Vertical scan range
50 - 120 Hz
Keystone correction, vertical
-30 - 30°
Matrix size
1.6 cm (0.63")
Matrix type
3-panel (p-Si TFT active)
Light source
Light source type *
Lamp
Service life of light source *
4000 h
Service life of light source (economic mode)
5000 h
Lamp type
NSH
Lamp power
180 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Focal length range
19.8 - 23.7 mm
F-number (relative aperture)
1.7
Zoom capability
Yes
Zoom type
Manual
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM
Full HD *
No
HD-Ready
Yes
3D *
No
3D Ready
No
Supported graphics resolutions
720 x 480, 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 768 (WXGA), 1400 x 1050 (SXGA+), 1600 x 1200 (UXGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Supported video modes
1080i, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
S-Video inputs quantity
1
Audio (L/R) in *
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
Composite video in *
1
DVI port *
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Bluetooth
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
29 dB
Preset modes
Cinema, Presentation, sRGB, Standard
Dot clock scanning frequency
108 MHz
Noise level *
35 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
7 W
Number of built-in speakers
1
Design
Product colour *
White
Placement
Ceiling
Power
Power consumption (typical) *
294 W
Power consumption (standby) *
0.7 W
Power consumption (PowerSave)
228 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-10 - 50 °C
Weight & dimensions
Width
317 mm
Depth
336 mm
Height
111 mm
Weight *
3.3 kg
Packaging content
Remote control included *
Yes
Other features
Aspect ratio
4:3
Audio input
2
Audio output
1
Dimensions (WxDxH)
317 x 336 x 111 mm
Connectivity technology
Wired
Tilt angle range
0 - 10°
RS-232 ports
1