location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo NVIDIA GeForce RTX 3080 Intel 10 GB GDDR6X

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NVIDIA GeForce RTX 3080
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4X61L97220
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892086925 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57844
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jun 2025 09:12:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo NVIDIA GeForce RTX 3080 Intel 10 GB GDDR6X
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel GeForce RTX 3080 10 GB GDDR6X
  • - 7680 x 4320 pixels 320 bit PCI Express x16 4.0
  • - HDMI ports quantity: 1 DisplayPorts quantity: 3
  • - DirectX version: 12 Ultimate OpenGL version: 4.6
  • - 2x 8-pin
More>>>
Processor
CUDA *
Yes
CUDA cores
8704
Graphics processor family *
Intel
Graphics processor *
GeForce RTX 3080
Processor frequency *
1440 MHz
Processor boost clock speed
1710 MHz
Maximum resolution *
7680 x 4320 pixels
Memory
Discrete graphics card memory *
10 GB
Graphics card memory type *
GDDR6X
Memory bus *
320 bit
Ports & interfaces
Interface type *
PCI Express x16 4.0
HDMI ports quantity *
1
HDMI version
2.1
DisplayPorts quantity *
3
DisplayPort version
1.4
Performance
DirectX version *
12 Ultimate
OpenGL version *
4.6
Virtual Reality (VR) ready
Yes
HDCP
Yes
HDCP version
2.3
NVIDIA G-SYNC
Yes
NVIDIA Ansel
Yes
Design
Cooling type *
Active
Number of fans
3 fan(s)
Design
Form factor
Full-Height/Full-Length (FH/FL)
Bracket height
Full-Height (FH)
Number of slots
2
Product colour
Black
Certification
CB/TUV/UL/BSMI/CE/RVM/UK/VCCI/FCC/KS/KCC/UKCA/AS/EN
Power
Minimum system power supply *
750 W
Supplementary power connectors
2x 8-pin
Power consumption (max)
320 W
Operational conditions
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Weight
1.4 kg
Length
279.9 mm
Depth
50.6 mm
Height
129.8 mm
Packaging data
Package width
485 mm
Package depth
220 mm
Package height
90 mm
Package weight
2 kg
Package type
Box
Packaging content
Power cord included
Yes
Manual
Yes
Other features
Chipset
GA102-202-KD-A1
Country Distributor
Nederland 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Suomi 1 distributor(s)