location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com ATX2PW450PRO power supply unit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ATX2PW450PRO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ATX2PW450PRO
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44121
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Mar 2024 09:53:36
The date of the most recent change of this product data-sheet in Icecat.
Ports & interfaces
Number of SATA power connectors
4
PCI Express power connectors (6-pin)
Yes
ATX Power connector (24-pin)
Yes
Cabling type
Non-Modular
Performance
Mean time between failures (MTBF)
100000 h
Weight & dimensions
Weight
2 kg
Packaging data
Package weight
2.49 kg
Other features
Dimensions (WxDxH)
140 x 150 x 86 mm
Source Testseek summary Average rating
Reviews
Updated:
2019-12-03 10:01:20
Uk has collected 1 expert review for StarTech.com ATX2PW450PRO power supply unit but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
modsynergy.com
Updated:
2019-12-03 10:01:20
About StarTechStarTech.com is the computer professionals' source for hard-to-find computer parts. We manufacture a complete selection of computer parts that are in demand by today's computer professionals and deliver the products you want, when and...
Bottom line Overall the StarTech 450W is a very good power supply that preformed very good. It was also relatively quiet due to its single fan. However many enthusiasts may prefer dual fans for optimal cooling. I also would have liked the ATX connector to be sleeved...
0%
Brand Image Product code Product Stock Price from
StarTech.com ATXPW550PRO2 power supply unit 550 W 24-pin ATX ATX Silver StarTech.com ATXPW550PRO2 power supply unit 550 W 24-pin ATX ATX Silver
(show image)
ATXPW550PRO2 ATXPW550PRO2 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 530 Watt ATX12V 2.3 80 Plus PRO Computer Power Supply StarTech.com 530 Watt ATX12V 2.3 80 Plus PRO Computer Power Supply
(show image)
ATX2PW530PRO StarTech.com 530 Watt ATX12V 2.3 80 Plus PRO Computer Power Supply 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 430 Watt ATX12V 2.3 80 Plus PRO Computer Power Supply StarTech.com 430 Watt ATX12V 2.3 80 Plus PRO Computer Power Supply
(show image)
ATX2PW430PRO StarTech.com 430 Watt ATX12V 2.3 80 Plus PRO Computer Power Supply 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ATX2POWER530 power supply unit 530 W ATX Grey StarTech.com ATX2POWER530 power supply unit 530 W ATX Grey
(show image)
ATX2POWER530 ATX2POWER530 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ATX2POWER430 power supply unit 430 W ATX Grey StarTech.com ATX2POWER430 power supply unit 430 W ATX Grey
(show image)
ATX2POWER430 ATX2POWER430 0.00
(excl. VAT)
0 (incl. VAT)