location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com ATXPOW300PRO power supply unit 300 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ATXPOW300PRO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ATXPOW300PRO
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45454
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Mar 2024 09:48:25
The date of the most recent change of this product data-sheet in Icecat.
Power
Total power *
300 W
AC input frequency
50 - 60 Hz
Efficiency
65%
Ports & interfaces
ATX Power connector (24-pin)
Yes
Cabling type
Non-Modular
Performance
Noise level
32.6 dB
Performance
Mean time between failures (MTBF)
60000 h
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Weight & dimensions
Weight
1.38 kg
Packaging data
Package weight
1.83 kg
Other features
Dimensions (WxDxH)
149 x 150 x 85 mm
Brand Image Product code Product Stock Price from
StarTech.com ATXPW550PRO2 power supply unit 550 W 24-pin ATX ATX Silver StarTech.com ATXPW550PRO2 power supply unit 550 W 24-pin ATX ATX Silver
(show image)
ATXPW550PRO2 ATXPW550PRO2 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com ATXPW500PRO2 power supply unit 500 W 20+4 pin ATX ATX Silver StarTech.com ATXPW500PRO2 power supply unit 500 W 20+4 pin ATX ATX Silver
(show image)
ATXPW500PRO2 ATXPW500PRO2 0.00
(excl. VAT)
0 (incl. VAT)