location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 2 Port ExpressCard Laptop 1394a Firewire Adapter Card

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2 Port ExpressCard Laptop 1394a Firewire Adapter Card
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EC13942
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030824286 show
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 211731
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:36:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com 2 Port ExpressCard Laptop 1394a Firewire Adapter Card
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Host interface: ExpressCard/34
  • - Output interface: IEEE 1394/Firewire
More>>>
Ports & interfaces
Host interface *
ExpressCard/34
Output interface *
IEEE 1394/Firewire
Firewire (IEEE 1394) ports
2
Internal FireWire ports quantity
2
Design
Internal *
Yes
Features
Chipset
TI XIO2200A
Plug and Play
Yes
Technical details
Compliance certificates
RoHS
Weight & dimensions
Width
150 mm
Depth
245 mm
Weight & dimensions
Height
66 mm
Weight
100 g
Packaging data
Cables included
FireWire
Package width
76 mm
Package depth
150 mm
Package height
245 mm
Package weight
144 g
Other features
Data transfer rate
400 Mbit/s
Slot type
FireWire 6 pin F
Connectivity technology
Wired
Compatible operating systems
Windows 2000/ XP(32/64bit)/ 2003(32/64bit)/ Vista(32/64bit)/ 7(32/64bit), & Linux
Power requirements
12V (1A)
Brand Image Product code Product Stock Price from
StarTech.com 2 Port 1394a PCI Express FireWire Card - PCIe FireWire Adapter StarTech.com 2 Port 1394a PCI Express FireWire Card - PCIe FireWire Adapter
(show image)
PEX1394A2V 2 Port 1394a PCI Express FireWire Card - PCIe FireWire Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3 Port 2b 1a 1394 Mini PCI Express FireWire Card Adapter StarTech.com 3 Port 2b 1a 1394 Mini PCI Express FireWire Card Adapter
(show image)
MPEX1394B3 3 Port 2b 1a 1394 Mini PCI Express FireWire Card Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3 Port 2b 1a Low Profile 1394 PCI Express FireWire Card Adapter StarTech.com 3 Port 2b 1a Low Profile 1394 PCI Express FireWire Card Adapter
(show image)
PEX1394B3LP 3 Port 2b 1a Low Profile 1394 PCI Express FireWire Card Adapter 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com EC13941A1B interface cards/adapter StarTech.com EC13941A1B interface cards/adapter
(show image)
EC13941A1B EC13941A1B 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 2 Port ExpressCard 1394b FireWire Laptop Adapter Card StarTech.com 2 Port ExpressCard 1394b FireWire Laptop Adapter Card
(show image)
EC1394B2 2 Port ExpressCard 1394b FireWire Laptop Adapter Card 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)