location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com InfoSafe Portable 5.25" Beige

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
InfoSafe Portable 5.25"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IDECASE525U2
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74647
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:04:57
The date of the most recent change of this product data-sheet in Icecat.
Design
Product colour *
Beige
Material
Aluminium
Performance
Plug and Play
Yes
Weight & dimensions
Width
210 mm
Depth
274 mm
Weight & dimensions
Height
64 mm
Package weight
1.81 kg
Other features
Dimensions (WxDxH)
210 x 274 x 64 mm
Compatible operating systems
Windows 98SE/ME/2000/XP.
I/O ports
1 - USB B Female USB Female,RCA Audio,Power cord
Weight (imperial)
1.81 kg (4 lbs)
Brand Image Product code Product Stock Price from
StarTech.com USB to Slimline SATA CD/DVD Optical Drive Enclosure StarTech.com USB to Slimline SATA CD/DVD Optical Drive Enclosure
(show image)
SLMSOPTB USB to Slimline SATA CD/DVD Optical Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com InfoSafe 5.25” eSATA/USB 2.0 SATA Silver StarTech.com InfoSafe 5.25” eSATA/USB 2.0 SATA Silver
(show image)
SAT5210U2E InfoSafe 5.25” eSATA/USB 2.0 SATA 0.00
(excl. VAT)
0 (incl. VAT)