location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com InfoSafe 3.5" Silver 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
InfoSafe 3.5"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SAT3510U2E
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54066
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:04:59
The date of the most recent change of this product data-sheet in Icecat.
Storage
Storage drive size *
3.5"
Ports & interfaces
eSATA ports quantity
1
USB 2.0 ports quantity
1
Interface
SATA 300 (SATA II), SATA 150 (SATA I)
Design
Product colour *
Silver
Material
Aluminium
Certification
CE, FCC
Performance
Chipset
JMicro JM20336
Power
External power adapter
Yes
Weight & dimensions
Weight
410 g
Package weight
920 g
Other features
Dimensions (WxDxH)
118 x 198 x 42 mm
Compatible operating systems
WIN 98SE, ME, 2000, XP, Vista; MAC 9.0.x, 9.2.1, 10.1.2, 10.3.x
I/O ports
1 - SATA Data 7 pin 1 - USB B
Power requirements
12V DC, 1.7A
Supported data transfer rates
(USB 2.0) 480 Mbps, (eSATA) 3 Gb/s
Brand Image Product code Product Stock Price from
StarTech.com InfoSafe 5.25” eSATA/USB 2.0 SATA Silver StarTech.com InfoSafe 5.25” eSATA/USB 2.0 SATA Silver
(show image)
SAT5210U2E InfoSafe 5.25” eSATA/USB 2.0 SATA 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3.5in Black USB 2.0 to IDE SATA External Hard Drive Enclosure StarTech.com 3.5in Black USB 2.0 to IDE SATA External Hard Drive Enclosure
(show image)
UNI3510U2 3.5in Black USB 2.0 to IDE SATA External Hard Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)