location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL XPS 13 Plus 9320 Intel® Core™ i7 i7-1360P Laptop 34 cm (13.4") Touchscreen 3.5K Ultra HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro US English Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
XPS
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
13 Plus
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9320
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5VFY6
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884116456919 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9776
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 22:21:08
The date of the most recent change of this product data-sheet in Icecat.
Carbon Footprint (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
XPS 13 Plus 9320/XPS 9320 External Display Connection Guide (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
XPS 13 Plus 9320/XPS 9320 Re-imaging guide for Windows (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL 5VFY6 user manual (22.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL XPS 13 Plus 9320 Intel® Core™ i7 i7-1360P Laptop 34 cm (13.4") Touchscreen 3.5K Ultra HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro US English Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ i7 i7-1360P Processor cores: 12
  • - Touchscreen 34 cm (13.4") 3.5K Ultra HD 3456 x 2160 pixels WVA LED backlight
  • - 16 GB LPDDR5-SDRAM 6000 MHz
  • - 512 GB SSD
  • - Wi-Fi 6E (802.11ax) Bluetooth
  • - Lithium-Ion (Li-Ion) 55 Wh 60 W
  • - Windows 11 Pro 64-bit
More>>>
Blitz through any task
Blitz through any task

Our most powerful 13-inch XPS laptop is up to twice as powerful as before in the same size.
It features 12th Gen Intel® Core™ processors and the latest battery technology, providing long battery life in a lightweight design—all for a stunning combination of speed, performance and premium mobility. Plus, dual fans are now larger, providing up to 55% more airflow and in turn, enabling a more powerful system in the same size without increasing noise or temperature.

Dell Performance helps unlock access to four modes—quiet, performance, cool and optimized. Each mode tailors fan speeds and battery life, with performance mode unlocking the full power of your PC.

Simplified. Modern. Seamless.
Simplified. Modern. Seamless.

A collection of new, edge-to-edge interfaces simplify the overall design of the XPS 13 Plus, delivering a sleek, harmonious surface.
These enhanced elements also enable faster interactions, so users can create and maneuver with ease.

Capacitive touch function row
Capacitive touch function row

A backlit touch function row lets you toggle between media and function keys with ease, bringing forward only the icons you care about.

Zero-lattice keyboard
Zero-lattice keyboard

Stretching from edge-to-edge, this smooth, touch-friendly keyboard has larger and deeper keycaps than before, for a fast, efficient and comfortable touch typing experience.

Seamless glass touchpad
Seamless glass touchpad

Get highly precise, responsive feedback on a seamless glass haptic touchpad that unifies and elevates the simple, modern design of the XPS 13 Plus.

Life-like visuals, immersive sound
Life-like visuals, immersive sound

Get lost in photos, movies and more with InfinityEdge displays that deliver high brightness, precise detail with up to 4K+ resolution and vivid color, including an OLED option, so your content comes to life. Plus, enjoy music and hear video calls with ease, thanks to a new quad speaker design that provides a louder, broader range of sound.

Fast and secure sign-on
Fast and secure sign-on

A dual sensor camera separates infrared from RGB, helping you look your best, even in low light. Plus, ExpressSign-in paired with Windows Hello streamlines your login experience, detecting your presence—or lack thereof—to quickly and securely sign you in or out of your laptop.

Premium design
Premium design

The new XPS 13 Plus was crafted with CNC-machined aluminum and glass to provide a simple, yet complete sensorial experience. Interfaces were innovated, tone-on-tone colors were added and a delicate balance was struck—all to improve efficiency and create a laptop that’s thin, lightweight, luxurious and available in two color choices, Platinum or Graphite. To learn more about our inspiration for this new machine, watch Behind The Design.

More sustainable than ever
More sustainable than ever

For the first time, the XPS 13 Plus is using low carbon aluminum in the chassis, thereby reducing its carbon footprint. The XPS 13 Plus will also ship in all-new packaging made from 100% recycled or renewable content.

Linux-based developer edition
Linux-based developer edition

The new XPS 13 Plus developer edition represents the 10th generation system to come out of Project Sputnik. It comes with the option to preload Ubuntu 20.14, meaning it’s perfect for those looking to code on a strikingly elegant, Linux-based system that just works.

The story is currently unavailable. Please, contact us.
Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Housing material
Aluminium
Country of origin
China
Display
Display diagonal *
34 cm (13.4")
Display resolution *
3456 x 2160 pixels
Touchscreen *
Yes
HD type
3.5K Ultra HD
Panel type
WVA
LED backlight
Yes
Display brightness
400 cd/m²
Pixel density
304 ppi
RGB colour space
DCI-P3
Colour gamut
100%
Maximum refresh rate
60 Hz
Contrast ratio (typical)
1000000:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
13th gen Intel® Core™ i7
Processor model *
i7-1360P
Processor cores
12
Processor boost frequency
5 GHz
Performance cores
4
Efficient cores
8
Performance-core Max Turbo Frequency
5 GHz
Efficient-core Max Turbo Frequency
3.7 GHz
Efficient-core boost frequency
3.7 GHz
Processor cache
18 MB
Processor cache type
Smart Cache
Configurable TDP-down
20 W
Processor base power
28 W
Maximum turbo power
64 W
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5-SDRAM
Memory clock speed
6000 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Memory channels
Dual-channel
Memory data transfer rate
6000 MT/s
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
Audio
Audio chip
Realtek ALC1319D
Number of built-in speakers
2
Speaker power
4 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Camera
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Front camera HD type
HD
Video capturing speed
30 fps
Infrared (IR) camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Wi-Fi data rate (max)
2400 Mbit/s
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Bluetooth
Yes
Ports & interfaces
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
USB Type-C DisplayPort Alternate Mode
Yes
Performance
Ambient light sensor
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Keyboard language
US English
Software
Operating system architecture
64-bit
Operating system language
English, Spanish, French
Trial software
McAfee+ Premium 1-year,No Microsoft Office License Included - 30 day Trial Offer Only
Operating system installed *
Windows 11 Pro
Processor special features
CPU configuration (max)
1
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
55 Wh
Battery voltage
11.55 V
Battery recharge time
3 h
Battery weight
219 g
Power
AC adapter power
60 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
USB Type-C charging port *
Yes
USB charging voltage
5, 9, 15, 20 V
USB charging current
3 A
Security
Fingerprint reader
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Weight & dimensions
Width
295.3 mm
Depth
199 mm
Height
15.3 mm
Weight *
1.26 kg
Packaging content
Cables included
AC