location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude 7430 Intel® Core™ i7 i7-1265U Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro UK English Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latitude
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7430
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
53KNV
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184842201
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 95508
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 22:21:20
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (6.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
SIM/eSIM Setup Guide for Windows (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL 53KNV user manual (36.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Latitude 7430 Statement of Volatility (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Pair User's Guide (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Latitude 7430 Re-imaging guide for Windows (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Latitude 7430 Intel® Core™ i7 i7-1265U Laptop 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro UK English Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laptop Clamshell Black
  • - Intel® Core™ i7 i7-1265U Processor cores: 10
  • - 35.6 cm (14") Full HD 1920 x 1080 pixels WVA LED backlight 16:9
  • - 16 GB DDR4-SDRAM 3200 MHz
  • - 512 GB SSD
  • - Intel Iris Xe Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth
  • - Lithium-Ion (Li-Ion) 58 Wh 65 W
  • - Windows 11 Pro 64-bit
More>>>
The confidence to work anywhere
The confidence to work anywhere

ExpressConnect
Be on 2 networks at once with the world’s first simultaneous multi-network connection for faster data and video downloads. Get up to 20% more in data transfer from optimized networking, 30% faster application data processing and 8 times better video quality from optimized internet bandwidth.

4G, 5G & WiFi6E connections
Wi-Fi6E allows 7 more channels for more bandwidth which provides faster, smoother Wi-Fi, especially in high-density areas while 4G LTE options keep you connected wherever you work.

Work longer
Long battery life with ExpressCharge that provides up to 80% charge within 60 minutes.

The reliability to collaborate everywhere
The reliability to collaborate everywhere

Intelligent Privacy
Onlooker detection notifies you when someone is peering at your screen and will texturize your screen, while Look Away Detect knows when your focus is elsewhere and dims the screen to further protect privacy and save battery life.

ExpressSign-In
Sign in seamlessly with ExpressSign-in. Camera-based proximity detection will wake-up your system and sign you in and lock your system whenever you step away.

Intelligent Audio
Artificial intelligence improves audio and voice quality and adjusts for different environments. Neural Noise Cancellation eliminates unwanted background noise as well as the background noise of the participants on your call.

Advanced camera
New available FHD IR camera with manual shutter, dual sensors and Temporal Noise Reduction improves image quality, even in low light.

Multi-tasking for today's hybrid work
Multi-tasking for today's hybrid work

Power for every project
These PCs featuring Intel vPro®, an Intel® Evo™ design with 12th Gen Intel® U-series (15W) or P-series (28W), are built for what IT needs with the power, responsiveness and battery life that business multitaskers want.

Cooler and quieter under pressure
New larger dual opposite outlet fan with optimized venting and other thermal improvements keep your system cool and up to 30% quieter than its predecessor even when working with multiple applications. We offer the broadest range of user-selectable performance, temperature and fan noise settings.

Keep up with your work
Toggle seamlessly between multiple applications with choice of up to 32GB DDR4 on U-series processors or 32GB LPDDR5 on P-series processors.

Our most sustainable Latitude portfolio: Working toward our goals, so you can meet yours.
Our most sustainable Latitude portfolio: Working toward our goals, so you can meet yours.

New 100% recycled or renewable packaging
Packaging that looks good and feels good. The first design to meet our 2030 moonshot goals. (Coming later in 2022)

Most innovative use of bio-based & recycled materials in 14" and 15" premium commercial laptops
We have up to 39% bio-based rubber in the bottom bumpers, up to 50% recycled plastics in the battery frame, up to 35% recycled plastic in the palm rest and up to 18% recycled Carbon Fiber in the lid.

Recycling e-waste
Help us in our mission to make our products with at least 50% recycled or renewable content. Send your e-waste (old electronics of any brand) to us for recycling or reuse in support of a circular economy.

A stunning front-of-screen experience
A stunning front-of-screen experience

Easy on the eyes
ComfortView Plus, an always-on, built-in low blue light solution that reduces harmful blue light while delivering excellent color. TÜV Rheinland certified.

Stunning from every angle
FHD 400 nit, Safe Screen and a 4K option bring every image to life like never before, while the super low power panels provide longer battery life and extended run time.

The story is currently unavailable. Please, contact us.
Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Housing material
Carbon fibre
Market positioning
Business
Intel® vPro™ Platform Eligibility
Yes
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
WVA
LED backlight
Yes
Native aspect ratio
16:9
Anti-glare screen
Yes
Display brightness
250 cd/m²
Pixel pitch
0.161 x 0.161 mm
Pixel density
157 ppi
RGB colour space
NTSC
Colour gamut
45%
Display response rise/fall
35 ms
Maximum refresh rate
60 Hz
Contrast ratio (typical)
500:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
12th gen Intel® Core™ i7
Processor model *
i7-1265U
Processor cores
10
Processor threads
12
Processor boost frequency
4.8 GHz
Performance cores
2
Efficient cores
8
Performance-core Max Turbo Frequency
4.8 GHz
Efficient-core Max Turbo Frequency
3.6 GHz
Processor cache
12 MB
Processor cache type
Smart Cache
Configurable TDP-down
12 W
Processor base power
15 W
Maximum turbo power
55 W
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
3200 MHz
Memory form factor
On-board
Maximum internal memory *
16 GB
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
SSD performance class
40
Optical drive type *
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel Iris Xe Graphics
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio chip
Realtek ALC3281-CG
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
2 MP
Front camera resolution
1920 x 1080 pixels
Front camera HD type
Full HD
Video capturing speed
30 fps
Infrared (IR) camera
Yes
Privacy camera
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Wi-Fi data rate (max)
2400 Mbit/s
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Ethernet LAN
No
Bluetooth
Yes
WWAN
Upgradable
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
1
HDMI version
2.0
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
PowerShare
Yes
Number of USB ports with PowerShare support
1
Performance
Electronic compass
Yes
Ambient light sensor
Yes
Accelerometer
Yes
Proximity sensor
Yes
Hall sensor
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Keyboard number of keys
80
Keyboard language
UK English
Software
Operating system architecture
64-bit
Operating system language
Multilingual
Trial software
No Microsoft Office License Included 30 day Trial Offer Only
Operating system installed *
Windows 11 Pro
Bundled software
Windows System Driver
Processor special features
CPU configuration (max)
1
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
58 Wh
Battery voltage
15.2 V
Battery recharge time
3 h
Fast charging
Yes
Battery weight
240 g
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
USB Type-C charging port *
Yes
USB Power Delivery (USB PD)
Yes
USB charging voltage
5, 9, 20 V
USB charging current
3.25 A
Security
Cable lock slot
Yes
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15.2 - 3048 m
Non-operating altitude
-15.2 - 10668 m
Operating shock
110 G
Non-operating shock
160 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Weight & dimensions
Width
321.4 mm
Depth
208.7 mm
Height (front)
1.73 cm
Height (rear)
1.89 cm
Weight *
1.22 kg
Carbon footprint
Total carbon footprint (kg of CO2e)
286
Total carbon emissions, standard deviation (kg of CO2e)
59
Carbon emissions, manufacturing (kg of CO2e)
243
Carbon emissions, logistics (kg of CO2e)
8
Carbon emissions, energy usage (kg of CO2e)
34
Carbon emissions, end-of-life (kg of CO2e)
1
Total carbon emissions, w/o use phase (kg of CO2e)
252
PAIA version
1.3.1
Packaging content
Cables included
AC
Country Distributor
United Kingdom 3 distributor(s)