location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother DSmobile 700D Sheet-fed scanner 600 x 600 DPI A4 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DSmobile 700D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS-700D show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766708777 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154337
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Feb 2025 20:12:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother DSmobile 700D Sheet-fed scanner 600 x 600 DPI A4 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - A4 Scanning media types supported: Plain paper
  • - Maximum scan size: 216 x 356 mm Sensor type: CMOS CIS
  • - USB port
  • - Power supply type: USB 2.3 W
  • - Scanning noise level: 71 dB
More>>>
Scanning
Maximum scan size *
216 x 356 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
24 bit
Output colour depth
24 bit
Film scanning
No
Greyscale levels
256
ADF scan speed (b/w, A4)
10 ppm
ADF scan speed (colour, A4)
3 ppm
Duplex ADF scan speed (b/w, A4)
5 ipm
Duplex ADF scan speed (colour, A4)
1.5 ipm
Design
Scanner type *
Sheet-fed scanner
Product colour *
Black
Performance
Sensor type *
CMOS CIS
Scan file formats
JPG, PDF, TIFF
Scan drivers
ICA, TWAIN, WIA
Scanning noise level
71 dB
Input capacity
Standard input capacity
1 sheets
Paper handling
Scanning media types supported
Plain paper
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9)
A4, A5, A6
Letter
Yes
Legal
Yes
Auto Document Feeder (ADF) media weight
65 - 120 g/m²
Ports & interfaces
USB port *
Yes
Ports & interfaces
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
USB
Power consumption (typical)
2.3 W
Power consumption (standby)
0.65 W
Power consumption (off)
0.01 W
Input voltage
5 V
Weight & dimensions
Width
319 mm
Depth
76 mm
Height
54 mm
Weight
603 g
Packaging data
Package dimensions (WxDxH)
374 x 233 x 119 mm
Package width
374 mm
Package depth
233 mm
Package height
119 mm
Package weight
1.66 kg
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 85%
Other features
Network ready
No
Dimensions (WxDxH)
319 x 76 x 54 mm
Technical details
Pallet type
800 x 1200 mm
Logistics data
Products per pallet
3 pc(s)
Master (outer) cases per pallet
1 pc(s)
Layers per pallet
1 pc(s)
Pallet gross weight
23.4 kg
Pallet gross height
1.5 cm
Master (outer) cases per pallet layer
1 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2018-05-21 03:20:33
Uk has collected 8 expert reviews for Brother DSmobile 700D Sheet-fed scanner 600 x 600 DPI A4 Black and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
expertreviews.co.uk
Updated:
2018-05-21 03:20:29
Despite fitting MFPs with scanners for years, Brother has only recently launched its first stand-alone devices. The range of three business-orientated models includes an A3 document scanner and two USB-powered portable document scanners, of which the D...
Bottom line An inexpensive portable scanner, but the competition is worth the extra cash...
40%
gadgetspeak.com
Updated:
2018-05-21 03:20:31
Unlike my usual desktop flatbed scanner, which copies single-sided documents, this next scanner can copy both sides of a document simultaneously...
92%
pcmag.com
Updated:
2018-05-21 03:20:33
The Brother DS-700D ($200 street) is the least expensive portable scanner we've seen that can scan both sides of a page at once. This ability to duplex may be enough by itself to make the scanner worth considering, particularly if you're on a tight budget...
Good Gets power over USB cable. Duplex scanning (both sides at once). Comes with protective sleeves for scanning easily damaged originals.
Bad Manual feed only. Large and heavy for a portable scanner. Severe limits on scanning multiple document pages into one file...
Bottom line The Brother DS-700D is relatively big and heavy for a portable scanner, and it lacks an automatic document feeder (ADF), but it can scan both sides of a page at once...
50%
Brand Image Product code Product Stock Price from
Brother DS-640 scanner Handheld scanner 1200 x 1200 DPI A4 Black, White Brother DS-640 scanner Handheld scanner 1200 x 1200 DPI A4 Black, White
(show image)
DS-640 DS-640 0.00
(excl. VAT)
0 (incl. VAT)