location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre Tiny-In-One 22 Gen 5 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkCentre Tiny-In-One 22 Gen 5
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12N9GAR1EU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196804375977 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64754
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jul 2025 13:29:04
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User Guide (18.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkCentre Tiny-In-One 22 Gen 5 LED display 54.6 cm (21.5") 1920 x 1080 pixels Full HD Touchscreen Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Touchscreen 54.6 cm (21.5") LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 6 ms 250 cd/m² 1000:1
  • - 13.4 W
More>>>
Tiny package, max performance
Tiny package, max performance

The TIO 22 Gen 5 is designed to give you a modular, easy-to-upgrade, plug-and-play experience. It is compatible with Lenovo’s range of ThinkCentre and ThinkStation Tiny Computers from 4th Gen. This can be installed easily and quickly, and housed at the back of the monitor in a dedicated slot, making your desk clutter-free. An unchanged installation mechanism ensures that your experience of attaching Tiny PCs to your monitor is smooth and convenient. Securing both your monitor and the Tiny Computer is also now possible using the Kensington locks available.

Meets your meeting requirements
Meets your meeting requirements

With the TIO 22 Gen 5, all your online meetings come to life. Dedicated VoIP buttons make getting to and managing audio on online calls very easy and convenient. You’ll hear all meeting participants loud and clear on the monitor’s two built-in 3W speakers. The 1080p RGB webcam module perfectly captures even the most minute expressions, ensuring that your image looks crisp and sharp to your colleagues. The Smart Traffic Light indicator ensures that you continue working without any interruptions by alerting everyone in the vicinity about an ongoing meeting.

Naturally comfortable
Naturally comfortable

The TIO 22 Gen 5’s 21.5-inch FHD In-Plane Switching panel with 99% sRGB color support reproduces crisp & colorful imagery and video content. Your eyes are protected by the TÜV Rheinland Eye Comfort, TÜV Low Blue Light, and Eyesafe 2.0 certified technologies and Natural Low Blue Light technology that filters out harmful blue light during extended screen time, without any color distortion. Adjust your seating position to gain a comfortable working posture with the wider lift range and lower position functions. Keeping your workspace clutter-free is easy with the open phone rack and cable management system. Rest assured that your choice of monitor is environment friendly with its green, recycled paper packaging and optional CO2 offset service

Display
Display diagonal *
54.6 cm (21.5")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
LED backlight
Yes
Backlight type
W-LED
Touchscreen *
Yes
Display brightness (typical)
250 cd/m²
Response time *
6 ms
Anti-glare screen
Yes
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
3000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Response time (fast)
4 ms
Pixel pitch
0.248 x 0.248 mm
Pixel density
102 ppi
Viewable size, horizontal
47.6 cm
Viewable size, vertical
26.8 cm
Colour depth
8 bit
Colour gamut standard
sRGB
Colour gamut
99%
sRGB coverage (typical)
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Low Blue Light technology
Yes
Windows operating systems supported
Windows 10, Windows 11
Multimedia
Number of speakers
2
RMS rated power
6 W
Built-in speaker(s) *
Yes
Built-in microphone
Yes
Built-in camera *
Yes
Design
Product colour *
Black
Colour name
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
USB upstream port type
USB Type-B
Number of upstream ports
1
Number of USB Type-B upstream ports quantity
1
USB Type-A downstream ports quantity
1
USB Type-C DisplayPort Alternate Mode
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
Ports & interfaces
DisplayPorts quantity
1
DisplayPort version
1.2
Network
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable management
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Adjustable height (max)
15.5 cm
Pivot
Yes
Pivot angle
-5 - 90°
Swivelling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 23.5°
Power
Power consumption (typical) *
13.4 W
Power consumption (standby) *
0.5 W
Power consumption (max)
33 W
Power consumption (off)
0.3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
External
Energy efficiency scale
A to G
Weight & dimensions
Width (with stand)
489.3 mm
Depth (with stand)
207.6 mm
Height (with stand)
512.3 mm
Weight (with stand)
5.5 kg
Width (without stand)
489.3 mm
Depth (without stand)
72.8 mm
Height (without stand)
339.1 mm
Weight (without stand)
3.2 kg
Bezel width (side)
2 mm
Bezel width (top)
2 mm
Bezel width (bottom)
4.6 cm
Packaging data
Package width
568 mm
Package depth
176 mm
Package height
422 mm
Package weight
8.1 kg
Packaging content
Stand included
Yes
Cables included
AC
Power adapter included
Yes
Quick start guide
Yes
Power cable length
1 m
Other features
Compatible operating systems
Windows 10, Windows 11
Warranty period
3 year(s)
Certification
EU Energy Label (D-class) ENERGY STAR® Certified EPEAT™ Gold Registered TCO Certified 9.0 TCO edge 2.0 Volatile Organic Compound Certification RoHS compliant Eyesafe Display 2.0, TÜV Low Blue Light (Hardware solution), TÜV Rheinland Eye Comfort