location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BakkerElkhuizen Ergo-Q 220 Laptop & tablet stand Grey 40.6 cm (16")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BakkerElkhuizen Check ‘BakkerElkhuizen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ergo-Q 220
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BNEQ220 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717399990011
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘BakkerElkhuizen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BakkerElkhuizen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 228473
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Nov 2023 23:16:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BakkerElkhuizen Ergo-Q 220 Laptop & tablet stand Grey 40.6 cm (16")
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop & tablet stand Grey Aluminium, Plastic, Rubber
  • - Minimum notebook screen size compatibility: 25.4 cm (10")
  • - Maximum notebook screen size compatibility: 40.6 cm (16")
  • - Maximum weight capacity: 3 kg
  • - Foldable Height adjustment
More>>>
Ergonomic background
Ergonomic background

Using a notebook stand in combination with an external keyboard and mouse increases productivity by 17%.

It also significantly improves sitting posture. Neck strain is reduced by 32% and comfort is improved by 21% (Lindblad, 2002). The forearms are also in a more neutral position. Physical complaints are substantially reduced (Boersma, 2002).

We advise working no longer than two hours a day with a laptop unless it is combined with a notebook stand with an external keyboard and mouse.

Foldable. Compact. Mobile.
Foldable. Compact. Mobile.

The Ergo-Q 220 is ideal for mobile screen work. Whether you use the laptop stand in the office, at university or at home, you can use it simply anywhere you can imagine laptop work. With a folded size of 230mm x 310mm x 9mm and a weight of only 430 g, this laptop stand is compact, thin, and light. The Ergo-Q 220 is easy to carry and fits into any bag. The perfect companion when you are on the go.

Design
Product type *
Laptop & tablet stand
Product colour *
Grey
Material
Aluminium, Plastic, Rubber
Minimum notebook screen size compatibility
25.4 cm (10")
Maximum notebook screen size compatibility
40.6 cm (16")
Non-slip surface
Yes
Maximum weight capacity
3 kg
Ergonomics
Foldable
Yes
Adjustable
Yes
Height adjustment
Yes
Height adjustment range
90 - 210 mm
Ergonomics
Maximum height
21 cm
Number of height positions
5
Weight & dimensions
Width
230 mm
Height
9 mm
Length
310 mm
Weight
430 g
Packaging data
Package width
234 mm
Package depth
315 mm
Package height
15 mm
Package weight
530 g
Logistics data
Harmonized System (HS) code
84733080