location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Ergotron 200 Series Dual-Monitor Arm, Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ergotron Check ‘Ergotron’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
200 Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
200 Series Dual-Monitor Arm, Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28-147-200
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘Ergotron’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ergotron: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114584
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
standard (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Ergotron 200 Series Dual-Monitor Arm, Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 11.8 kg
  • - Minimum screen size: 68.6 cm (27") Wall
  • - Black
More>>>
Brand Image Product code Product Stock Price from
Ergotron

Ergotron 200 Series Combo Arm (black)
(show image)
28-188-200 200 Series Combo Arm (black) 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron 200 Series Dual Monitor Sistem Black
(show image)
28-370-200 Dual Monitor Sistem 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron 200 Series Combo Arm (grey)
(show image)
28-188-180 200 Series Combo Arm (grey) 0.00
(excl. VAT)
0 (incl. VAT)
Ergotron

Ergotron 200 Series (2) 9" Extensions Keyboard/Laptop Pivot Grey Black
(show image)
28-177-180 200 series (2) 9" Extensions Keyboard/Laptop Pivot Grey 0.00
(excl. VAT)
0 (incl. VAT)