location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP E24d G4 FHD USB-C Docking Monitor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E24d G4 FHD USB-C Docking Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6PA50E9 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188704356 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Mar 2025 15:50:59
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2024
Product end of life date
Drive your workspace from USB-C™<sup>[1]</sup>
Drive your workspace from USB-C™[1]

Connect, charge, and power your PC up to 100W through one USB-C™ cable[1], then embrace the easy connectivity of additional ports like USB and RJ-45.[3] Expand to dual displays by daisy-chaining through DisplayPort™.[4]

Manage deployments over a network

Help IT secure and remotely manage[2,3] your deployed commercial HP PCs and the display with advanced network manageability features that include PXE Boot, LAN/WLAN switching, and WoL and MAC Address Pass-Through in all power states.

Simplify everyday tasks
Simplify everyday tasks

Instantly turn on your display and laptop, even when the lid is closed, with a single button on the display. Login with your face and Windows Hello[3,5] on the webcam with IR, or use it to videoconference.[3]

Ports for everything

Flexibly connect to your devices through DisplayPort™, HDMI, and 4 USB ports. Use upstream USB-C™ port for data, video, and up to 100W power delivery to your PC and downstream USB-C™ for data and power delivery up to 15W to your phone. [1]

Take your PC off the desk

Clear your clutter by mounting your HP EliteDesk Mini Desktop PC directly behind the display and powering it through USB-C™. Or, lift the whole solution and mount it on a wall or arm. [1,6,7,8]

Find your comfort zone

Work comfortably with adjustable tilt, height, and swivel settings. Use pivot rotation to conveniently customize portrait or landscape views on multiple displays. [4]

Adjust your view

Keep your eyes comfortable through the workday with HP Eye Ease, our first built-in, always-on blue light filter that presents your vivid content with zero impact on your color accuracy, no OSD required. [9]

Complete the picture

Customize a total solution with options like the HP S101 Speaker Bar8, which attaches easily to the lower bezel to add stereo audio at the display. [8]

Divide and conquer

Manage your display and make it work for you. HP Display Assistant allows you to quickly resize screen partitions so you can work in separate regions of the screen and helps deter theft by dimming a display that’s disconnected without approval.

Recyclable packaging

Support your recycling initiatives with 100% recyclable packaging that’s easily accepted by recycling facilities.

We have your back

Rest assured that this display has been vigorously tested for compatibility across HP PCs and workstations. It’s also supported by our three-year standard limited warranty. Extend your protection to cover accidents, next-business day needs, and more with optional HP Care Pack services. [10]

Display
Colour gamut standard
NTSC
Colour gamut
72%
Weight & dimensions
Width (with stand)
539.4 mm
Depth (with stand)
206.8 mm
Height (with stand)
486.4 mm
Width (without stand)
539.4 mm
Depth (without stand)
48.5 mm
Height (without stand)
323.3 mm
Packaging data
Package width
646 mm
Package depth
269 mm
Package height
438 mm
Package weight
11 kg
Other features
Weight
6.86 kg
Height
323.3 mm
Width
539.4 mm
Depth
48.5 mm
Brand-specific features
HP GTIN (EAN/UPC)
196188704349
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)