location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Solemate Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Solemate Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-97100000-37
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42298
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 10:50:17
The date of the most recent change of this product data-sheet in Icecat.
TechnSpecs (EN) (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Solemate Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rectangle 9 W Black
  • - 120 - 20000 Hz
  • - Wired & Wireless Bluetooth 3.5 mm connector AUX in
  • - Built-in microphone
  • - Built-in battery Lithium-Ion (Li-Ion) 4.5 Wh 8 h
  • - 1 pc(s)
More>>>
Portable Size. Massive Sound.

The go-anywhere, do-anything portable wireless speaker with rich sound* that lets you share your music everywhere. All you have to do is provide the tunes and Solemate will do the rest.

Connect anywhere

Transform your laptop, tablet or phone into a portable jukebox – wirelessly. Or use the handy cord in the sole.

Speaker Amplified.

Don’t let your eyes deceive you – this small speaker is loud. Solemate packs a custom-designed bass slave together with a powerful woofer for deep bass and dual tweeters for soaring highs.

GET IT IN MANY COLORS

Comes in multiple colors (not all may be available where you are)

Loudspeakers
Number of speakers *
1
Number of passive radiators
1
Passive radiator size (W x D)
25.4 x 101.6 mm
Tweeter
Yes
Number of tweeter drivers
2
Tweeter diameter (imperial)
1.91 cm (0.75")
Tweeter diameter
1.91 cm
Number of woofer drivers
1
Woofer diameter (imperial)
5.08 cm (2")
Woofer diameter
5.08 cm
Audio
RMS rated power *
9 W
Frequency range
120 - 20000 Hz
Impedance
4 Ω
Sound pressure level (max)
97 dB
Ports & interfaces
Connectivity technology *
Wired & Wireless
Wi-Fi *
No
Bluetooth *
Yes
Bluetooth version
3.0
Bluetooth profiles
A2DP, HFP, HSP
Bluetooth range
10 m
3.5 mm connector *
Yes
AUX in *
Yes
Near Field Communication (NFC)
Yes
Design
Product design
Rectangle
Product colour *
Black
Housing material
Acrylonitrile butadiene styrene (ABS), Fabric, Iron, Polycarbonate (PC), Thermoplastic elastomer (TPE)
Protection features
Dust resistant, Shock resistant, Splash proof
Performance
Recommended usage *
Universal
Card reader integrated *
No
Built-in microphone *
Yes
Hands-free mode
Yes
Microphone direction type
Omnidirectional
Performance
FM radio *
No
Certification
GOST
Power
Battery type *
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
4.5 Wh
Number of batteries supported
1
Battery life (max)
8 h
Battery recharge time
2.5 h
Battery weight
22.5 g
Standby time
960 h
AC adapter input voltage
100 - 240 V
AC adapter frequency
50 / 60 Hz
Operational conditions
Operating temperature (cooling) (T-T)
-10 - 55 °C
Storage temperature (T-T)
-40 - 70 °C
Sustainability
Sustainability compliance
Yes
Weight & dimensions
Width
64 mm
Depth
172 mm
Height
70 mm
Weight *
610 g
Packaging content
Quantity per pack
1 pc(s)
Cables included
Audio (3.5mm), USB
Quick start guide
Yes
Warranty card
Yes
Safety sheet
Yes
Headset
Talk time
10 h
Technical details
Compliance certificates
Federal Communications Commission (FCC), Industry Canada (IC), REACH, RoHS
Other features
Travel pouch
Yes
Charging time
2.5 h