location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra SPORT COACH WIRELESS,RED

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra SPORT COACH WIRELESS,RED
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-97500002-02
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32983
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2025 12:06:13
The date of the most recent change of this product data-sheet in Icecat.
Jabra 100-97500002-02 user manual (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra SPORT COACH WIRELESS,RED
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey, Red Sports In-ear Headset
  • - Wireless USB connectivity Bluetooth 4.0 10 m
  • - Intraaural 20 - 20000 Hz 16 Ω 94 dB
  • - Microphone type: Boom 14 dB
  • - Built-in battery
More>>>
EASY PAIRING WITH NFC

Do you have an NFC-enabled phone?
Pair it with your Jabra Sport Coach by simply tapping the two together. Quick and effortless.

IMMERSIVE WIRELESS MUSIC POWERED BY DOLBY®

Don’t compromise on the sound quality. Dolby™ sound enhancement brings out the true depth and clarity of your digital music, even when listening to YouTube tracks. All without wires getting in your way, allowing you to focus 100% on your work-out.

INTELLIGENT AUDIO COACHING

Plan, track, and analyse your cross training or other indoor work-out. Choose from more than 40 exercises, from beginner to advanced. Get in-the-moment, personalised in-ear audio coaching as you work out. Use time or repetition-based training while being motivated by your favourite music.

SECURE & COMFORTABLE FIT

Won’t hurt your ears or fall out, thanks to its ergonomic design. Find the perfect fit with 3 sets of eargels. Weighs a mere 16 grams (0.56 oz), so you’ll hardly notice you’re wearing it.

SWEAT & WEATHER RESISTANT

Built to US military standards (IP55), Jabra Sport Coach is sweat, shock, and weatherproof. It’s crafted to withstand exercise under any conditions.

TRACKFIT™ MOTION SENSOR

If you combine your cross training with running, the integrated TrackFit™ motion sensor will measure distance, pace, steps, cadence and calories burned. This unique motion sensor captures detailed activity and performance data for the Jabra Sport Life app, helping you train at the right intensity.

Performance
Product type *
Headset
Wearing style *
In-ear
Recommended usage *
Sports
Headset type
Binaural
Product colour *
Grey, Red
Operating keys
Volume +, Volume -
Volume control
Button
Control unit type
In-line control unit
Control type
Buttons
Cable length
0.6 m
Protection features
Water resistant
International Protection (IP) code
IP55
Motion sensor
Yes
Music playback
Yes
Number of paired devices remembered
8
Number of simultaneously connected devices (max)
2
Auto-connect
Yes
Certification
FCC, IC, GOST, REACH
Ports & interfaces
Connectivity technology *
Wireless
USB connectivity
Yes
USB connector
Micro-USB
Bluetooth
Yes
Bluetooth profiles
A2DP, AVRCP, HFP
Bluetooth version
4.0
Wireless range
10 m
Headphones
Maximum input power
5 mW
Ear coupling *
Intraaural
Headphone frequency
20 - 20000 Hz
Impedance
16 Ω
Headphone sensitivity
94 dB
Driver unit
6 mm
Driver type
Dynamic
Microphone
Microphone type *
Boom
Microphone frequency
100 - 8000 Hz
Microphone sensitivity
14 dB
Microphone
Microphone direction type
Omnidirectional
MEMS (Micro-Electro-Mechanical System) microphone
Yes
Battery
Battery operated
Yes
Battery type
Built-in battery
Continuous audio playback time
5.5 h
Rechargeable battery
Yes
Talk time
5.5 h
Battery charge indicator
Yes
Battery recharge time
2 h
Charging source
USB
Standby time
240 h
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Storage temperature (T-T)
-10 - 65 °C
Weight & dimensions
Width
21 mm
Depth
32 mm
Height
18 mm
Weight
16 g
Packaging content
Quick start guide
Yes
Carrying case
Yes
Cables included
Micro-USB
Pouch
Yes
Accessories included in set
3 sizes silicone eartips
Eartips material
Silicone
Quantity
1
Technical details
Easy pairing
Yes
Supplier features
Material
Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC), Polyethylene terephthalate (PET), Polypropylene (PP), Silicone, Thermoplastic elastomer (TPE)
Certificates
Compliance certificates
CE, RoHS
Other features
Voice guidance
Yes
Voice guidance languages
English, French, German, Japanese
Call management
Yes
Applications supported
Jabra Sport Life