location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Halo Fusion

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Halo Fusion
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-97800000-36
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26139
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2025 12:06:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra Halo Fusion
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Calls/Music Head-band, In-ear Headset
  • - Wireless Bluetooth 4.0+EDR 10 m
  • - Intraaural 20 - 20000 Hz 16 Ω 98 dB
  • - Microphone type: Built-in -42 dB
  • - Built-in battery
More>>>
Great calls and sound

With 6.5 hours of music and talk time, the in-ear headphones isolate surrounding noise so you can hear all the details of your call and listen to every beat of your music.

Great calls the easy way

Jabra Halo Fusion, the Bluetooth® headphones that seamlessly switch between calls and music. With simple one-touch control and a comfortable wearing style, Halo Fusion provides a lightweight and convenient solution for those who like to easily access calls and music when on the go.

Light and convenient

Relish in the convenience of a neckband that gives you easy access to your headphones throughout the day. The easy-to-reach headphones allow you to quickly insert and remove each earbud while your phone stays in your pocket. At just 21 g (0.7 oz), you won’t feel the need to take your headphones off.

Switch between calls and music with one touch

Jabra Halo Fusion allows you to control your calls and music directly from your headphones with one-touch controls, without ever needing to reach for your phone in your pocket. Switching between calls and music has never been so seamlessly easy – switch with one touch only.

Performance
Product type *
Headset
Wearing style *
Head-band, In-ear
Recommended usage *
Calls/Music
Headset type
Binaural
Product colour *
Black
Cable length
0.3 m
Number of paired devices remembered
8
Number of simultaneously connected devices (max)
2
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth profiles
A2DP, AVRCP, HFP, HSP
Bluetooth version
4.0+EDR
Wireless range
10 m
Headphones
Maximum input power
10 mW
Ear coupling *
Intraaural
Headphone frequency
20 - 20000 Hz
Impedance
16 Ω
Headphone sensitivity
98 dB
Driver unit
9 mm
Noise reduction
Yes
Microphone
Microphone type *
Built-in
Microphone frequency
100 - 8000 Hz
Microphone sensitivity
-42 dB
Microphone direction type
Omnidirectional
Battery
Battery operated
Yes
Battery type
Built-in battery
Continuous audio playback time
6.5 h
Talk time
6.5 h
Battery recharge time
2 h
Charging source
USB
Standby time
456 h
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Storage temperature (T-T)
-40 - 65 °C
Sustainability
Sustainability compliance
Yes
Weight & dimensions
Width
136.1 mm
Depth
11 mm
Height
155.6 mm
Weight
21 g
Packaging content
Quick start guide
Yes
Warranty card
Yes
Safety sheet
Yes
Cables included
USB Type-A to Micro-USB Type-B
Accessories included in set
2 sizes silicone eartips
Quantity
1
Supplier features
Material
Acrylonitrile butadiene styrene (ABS), Polycarbonate (PC), Silicone, Thermoplastic elastomer (TPE)
Certificates
Compliance certificates
CE, Federal Communications Commission (FCC), Industry Canada (IC), KCC