location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP NVIDIA RTX 5000 Ada 32 GB 4DP Graphics

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NVIDIA RTX 5000 Ada 32 GB 4DP Graphics
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8D6B6AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548771929 show
Category:
The graphics card, also known as the video card, is the complete graphical subsystem of the PC. It is responsible for the quality and speed of video processing. For users that wish to play games or work with multimedia applications, it is especially important to have a video board with a high performance graphics processor and enough memory.
Graphics Cards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105754
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2025 19:25:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP NVIDIA RTX 5000 Ada 32 GB 4DP Graphics
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - NVIDIA RTX 5000 Ada 32 GB GDDR5
  • - 7680 x 4320 pixels 256 bit PCI Express x16 4.0
  • - DisplayPorts quantity: 4
  • - DirectX version: 12.0 OpenGL version: 4.6
  • - 250 W
More>>>
Processor
CUDA *
Yes
CUDA cores
12800
Graphics processor family *
NVIDIA
Graphics processor *
RTX 5000 Ada
Maximum resolution *
7680 x 4320 pixels
Memory
Discrete graphics card memory *
32 GB
Graphics card memory type *
GDDR5
Memory bus *
256 bit
Memory bandwidth (max)
576 GB/s
Ports & interfaces
Interface type *
PCI Express x16 4.0
DisplayPorts quantity *
4
DisplayPort version
1.4a
Performance
TV tuner integrated *
No
DirectX version *
12.0
Performance
Shader model version *
6.7
OpenGL version *
4.6
OpenCL version
3.0
Virtual Reality (VR) ready
Yes
Dual Link DVI *
No
Design
Cooling type *
Active
Power
Power consumption (typical) *
250 W
Weight & dimensions
Weight
1.1 kg
Length
267 mm
Height
112 mm
Packaging data
Package width
419 mm
Package depth
187 mm
Package height
76.2 mm
Package weight
1.52 kg
Country Distributor
Nederland 5 distributor(s)
Österreich 2 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 4 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Belgium 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
España 1 distributor(s)
Suomi 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Australia 1 distributor(s)