location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL P6524QT Interactive flat panel 163.9 cm (64.5") LCD 350 cd/m² 4K Ultra HD Black Touchscreen

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P6524QT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-P6524QT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184821541 show
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 182575
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2025 10:12:10
The date of the most recent change of this product data-sheet in Icecat.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P6524QT Monitor Outline Dimensions (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P6524QT Monitor Quick Start Guide (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P6524QT Monitor Teardown Instructions (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Display Manager 2.1 for Windows User’s Guide (5.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P6524QT Monitor User’s Guide (4.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL DELL-P6524QT user manual (9.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P6524QT Monitor Statement of Volatility (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL P6524QT Interactive flat panel 163.9 cm (64.5") LCD 350 cd/m² 4K Ultra HD Black Touchscreen
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor Interactive flat panel Black
  • - 163.9 cm (64.5") 3840 x 2160 pixels LCD 350 cd/m²
  • - Touchscreen 60 Hz 9 ms
  • - Ethernet LAN
  • - Built-in speaker(s) 40 W
More>>>
Brilliance from every angle
Brilliance from every angle

Stunning visuals: Make every presentation brilliant on a 65" screen with 4K UHD resolution.

Clearly captivating: Experience exceptionally sharp images and text in 4K resolution with monitor scaling technology that optimises text and fonts for greater legibility. ComfortView and anti-glare, anti-smudge coatings deliver greater legibility and a better extended viewing experience.

Striking presentations: No matter where you stand or sit, see consistent colours across the screen thanks to the wide viewing angle enabled by In-Plane Switching (IPS) technology.

Speak to your audience: Bring every video or audio element to life with the built-in dual 20W speakers.

Built with your whole team in mind
Built with your whole team in mind

Inclusive for all: Dell Screen Drop is the world’s first accessibility feature , designed to improve reachability for users working from different heights.

Group work without the wait: Twenty-point InGlass™ Touch technology allows multiple workers to interact with the screen simultaneously, eliminating wait time for more natural collaboration. And, since the touch functionality is compatible with most industry standard software, it integrates seamlessly, however you work.

Write naturally: Palm rejection allows users to rest their hands naturally onscreen without unwanted marks.

Write in style: Mimicking a more natural writing tool, the dual-tip stylus has an ergonomic, easy-grip design, a fine writing tip and a precise eraser. It also magnetically attaches to the side of the display, so it’s never misplaced.

Collaboration at your fingertips: Experience intuitive touch technology, a feature that lets you annotate with your fingers and erase with the palm of your hand.

Simplified set up
Simplified set up

Manage your meeting spaces: With RS232, RJ45 and HDMI CEC ports, you can use remote management tools to maintain and control your Large Format monitor with a network control system.

A smooth deployment: With a few painless steps, and a couple of extra hands, it’s simple to install this Dell conference room solution to a solid wall. Our displays are VESA compatible, so you can pick the mounting solution that best fits your space, whether that’s a mobile cart, stand or wall mount.

All-in-one convenience: Seamlessly integrate an optional Dell OptiPlex Micro and allow IT to select the best option for varying business needs. Upgrade as you grow or easily upload your preferred corporate image with this agile display solution.

Lock it down: Reduce display changes in high traffic environments with lock mode, a feature that allows IT to control menu and power options.

Convenient connectivity
Convenient connectivity

Power of USB-C: Enjoy uninterrupted productivity with up to 90W of laptop charging power via your USB-C port.

Seamless integration with Dell Meeting Space Solutions: This interactive touch monitor has been tested and validated to work with complete conference room ecosystems that include high quality audio, video and room control, powered by OptiPlex Micro.

Secure deployment: Secure your OptiPlex Micro in a powered compartment at the back of the display, for security, convenient cable management, cable security and to avoid misplacement or unintended PC user engagement.

Connect to productivity: Make your monitor a productivity hub with extensive connectivity options including HDMI, DP and USB-C that delivers power, audio and video—all in one clutter-free setup.

Dell Display Manager
Dell Display Manager

Easy management. Next-level productivity.
Improved multitasking: Organise your screen with Easy Arrange and save profiles with Easy Arrange Memory.

Smooth deployment: Manage your fleet of monitors with features that are automatic, comprehensive and compatible with several tools.

Convenient customisation: Quickly access your favourite features and functions with the menu launcher and hot keys.

Green thinking: for today and tomorrow
Green thinking: for today and tomorrow

Environmental standards: This monitor uses 85% PCR (Post consumer Recyclable) plastic in the design , 90% recycled aluminum, and meets the latest environmental standards such as EnergyStar® and is EPEAT® Silver registered.

Eco-conscious packaging: Dell commercial monitors ship in select packaging components made with up to 90% recycled materials .

Energy conservation: Save energy when your monitor’s not in use with PowerNap , a feature that dims or puts your monitor to sleep when it’s not in use.

The story is currently unavailable. Please, contact us.
Display
Panel type
IPS
LED backlight
Yes
Display diagonal *
163.9 cm (64.5")
Display technology *
LCD
Display resolution *
3840 x 2160 pixels
Display brightness *
350 cd/m²
HD type *
4K Ultra HD
Touchscreen *
Yes
Number of simultaneous touchpoints
20
Multi-touch
Yes
Native aspect ratio
16:9
Response time
9 ms
Contrast ratio (typical)
1300:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
1.07 billion colours
Pixel pitch
0.372 x 0.372 mm
Display diagonal (metric)
163.906 cm
Horizontal scan range
30 - 140 kHz
Vertical scan range
24 - 75 Hz
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1280 x 800, 1600 x 1200, 1920 x 1080 (HD 1080), 2048 x 1152, 2560 x 1440, 3840 x 2160
Supported video modes
480p, 576p, 720p, 1080i, 1080p, 2160p
Hardness
7H
Native refresh rate
60 Hz
RGB colour space
NTSC
Colour gamut
72%
Ports & interfaces
HDMI ports quantity *
3
HDMI version
2.0
DVI port *
No
DisplayPorts quantity *
1
USB port *
Yes
USB ports quantity
8
USB version
2.0/3.2 Gen 1 (3.1 Gen 1)
USB connector type
USB Type-A
USB 2.0 Type-B ports quantity
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
USB Power Delivery (USB PD)
Yes
USB Power Delivery up to
90 W
USB Type-C DisplayPort Alternate Mode
Yes
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Audio (L/R) out
1
RS-232 interface
Yes
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
40 W
Speaker impedance
8 Ω
Speaker frequency range
120 - 20000 Hz
Design
Product design *
Interactive flat panel
Placement supported *
Indoor
Product colour *
Black
Screen shape
Flat
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Bezel width (bottom)
4.47 cm
Bezel width (side)
4.47 cm
Bezel width (top)
4.47 cm
Anti-glare screen
Yes
Performance
Purpose *
Corporate
On Screen Display (OSD)
Yes
Power
Power consumption (typical) *
101 W
Power consumption (standby) *
0.4 W
Power
Power consumption (off)
0.3 W
Power consumption (max)
370 W
Energy efficiency class (SDR)
F
Energy efficiency class (HDR)
Not available
Energy consumption (SDR) per 1000 hours
101 kWh
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Heat dissipation
344.63 BTU/h
Energy efficiency scale
A to G
Computer system
Windows operating systems supported
Windows 7 Professional, Windows 7 Ultimate, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan
Linux operating systems supported
Yes
Weight & dimensions
Display width
1517.9 mm
Display depth
78.7 mm
Display height
892.9 mm
Display weight
45.2 kg
Packaging data
Package weight
55.3 kg
Packaging content
Remote control included
Yes
Stylus pen
Yes
Number of stylus pens
2
Cables included
DisplayPort, HDMI, USB, USB Type-C
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 60 °C
Storage relative humidity (H-H)
5 - 90%
Operating altitude
0 - 5000 m
Non-operating altitude
0 - 12192 m
Carbon footprint
Total carbon footprint (kg of CO2e)
1805
Total carbon emissions, standard deviation (kg of CO2e)
493
Carbon emissions, manufacturing (kg of CO2e)
768.21
Carbon emissions, logistics (kg of CO2e)
265.08
Carbon emissions, energy usage (kg of CO2e)
739.84
Carbon emissions, end-of-life (kg of CO2e)
31.85
Total carbon emissions, w/o use phase (kg of CO2e)
1065.16
PAIA version
1.3.2, 2022
Features
Heat dissipation (max)
1262.49 BTU/h
Technical details
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Doesn't contain
Arsenic, Mercury, PVC/BFR
Compliance certificates
RoHS
Other features
Quick start guide
Yes
Cable lock slot
Yes
LED indicators
Yes
On/off switch
Yes
Viewable size diagonal
16.4 cm
Viewable size, horizontal
142.8 cm
Viewable size, vertical
80.3 cm
Power supply type
Internal
Cable management
Yes
Response time
9 s
Plug and Play
Yes
Country Distributor
Nederland 4 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 5 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
France 1 distributor(s)
Sverige 2 distributor(s)
Magyarország 1 distributor(s)
Suomi 1 distributor(s)
Portugal 1 distributor(s)