location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL P7524QT 189.3 cm (74.5") LCD 3840 x 2160 pixels 4K Ultra HD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P7524QT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DELL-P7524QT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397184821558 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89501
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Mar 2025 11:39:33
The date of the most recent change of this product data-sheet in Icecat.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell Display Manager 2.1 for Windows User’s Guide (5.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P7524QT Monitor Quick Start Guide (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P7524QT Monitor Outline Dimensions (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
DELL DELL-P7524QT user manual (9.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P7524QT Monitor Teardown Instructions (4.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Dell P7524QT Monitor User’s Guide (7.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
More>>>
Brilliance from every angle
Brilliance from every angle

Stunning visuals: Make every presentation brilliant on a 75" screen with 4K resolution.

Clearly captivating: Experience exceptionally sharp 4K images and text with monitor scaling technology that optimises text and fonts for increased readability. ComfortView and anti-glare, anti-smudge coatings deliver greater legibility and a better extended viewing experience.

Striking presentations: No matter where you stand or sit, see consistent colours across the screen thanks to the wide viewing angle enabled by In-Plane Switching (IPS) technology.

Speak to your audience: Bring every video or audio element to life with the built-in dual 20W speakers.

Built with your whole team in mind
Built with your whole team in mind

Inclusive for all: Our unique Dell Screen Drop is the world’s first accessibility feature , designed to improve reachability for users working from different heights.

Group work without the wait: Twenty-point InGlass™ Touch technology allows multiple workers to interact with the screen simultaneously, eliminating wait time for more natural collaboration. And, since the touch functionality is compatible with most industry standard software, it integrates seamlessly, however you work.

Write naturally: Palm rejection allows users to rest their hands naturally onscreen without unwanted marks.

Write in style: Mimicking a more natural writing tool, the dual-tip stylus has an ergonomic, easy-grip design, a fine writing tip and a precise eraser. It also magnetically attaches to the side of the display, so it’s never misplaced.

Collaboration at your fingertips: Experience intuitive touch technology, a feature that lets you annotate with your fingers and erase with the palm of your hand.

Simplified setup
Simplified setup

Manage your meeting spaces: With RS232, RJ45 and HDMI CEC ports, you can use remote management tools to maintain and control your Large Format monitor with a network control system.

A smooth deployment: With a few painless steps, and a couple of extra hands, it’s simple to install this Dell conference room solution to a solid wall. Our displays are VESA compatible, so you can pick the mounting solution that best fits your space, whether that’s a mobile cart, stand or wall mount.

All-in-one convenience: Seamlessly integrate an optional Dell OptiPlex Micro and allow IT to select the best option for varying business needs. Upgrade as you grow or easily upload your preferred corporate image with this agile display solution.

Lock it down: Reduce display changes in high traffic environments with lock mode, a feature that allows IT to control menu and power options.

Convenient connectivity
Convenient connectivity

Seamless integration with Dell Meeting Space Solutions: This interactive touch monitor has been tested and validated to work with complete conference room ecosystems that include high quality audio, video and room control, powered by OptiPlex Micro.

Secure deployment: Secure your OptiPlex Micro in a powered compartment at the back of the display, for security, convenient cable management, cable security and to avoid misplacement or unintended PC user engagement.

Connect to productivity: Make your monitor a productivity hub with extensive connectivity options including HDMI and DP—all in one clutter-free setup.

Dell Display Manager
Dell Display Manager

Easy management. Next-level productivity.
Improved multitasking:
Organise your screen with Easy Arrange and save profiles with Easy Arrange Memory.

Easy navigation:
Share a single keyboard, mouse and monitor between multiple PCs with USB KVM wizard . Quickly switch between PCs with the quick-access menu or hot keys.

Smooth deployment:
Manage your fleet of monitors with features that are automatic, comprehensive and compatible with several tools.

Convenient customisation:
Quickly access your favourite features and functions with the menu launcher and hot keys.

Green thinking: for today and tomorrow
Green thinking: for today and tomorrow

Environmental standards: This monitor uses 85% PCR (Post-consumer Recyclable) plastic in the design 90% recycled aluminum, and meets the latestenvironmental standards such as EnergyStar®

Eco-conscious packaging: Dell commercial monitors ship in select packaging components made with up to 90% recycled materials .

Energy conservation: Save energy when your monitor’s not in use with PowerNap , a feature that dims or puts your monitor to sleep when it’s not in use.

The story is currently unavailable. Please, contact us.
Display
Display diagonal *
189.3 cm (74.5")
Display technology *
LCD
Panel type
IPS
LED backlight
Yes
Display resolution *
3840 x 2160 pixels
Display brightness
350 cd/m²
HD type *
4K Ultra HD
Touchscreen *
Yes
Number of simultaneous touchpoints
20
Multi-touch
Yes
Native aspect ratio *
16:9
Native refresh rate
60 Hz
Response time
8 ms
Contrast ratio (typical)
1200:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
1.07 billion colours
sRGB coverage (typical)
72%
Pixel pitch
0.429 x 0.429 mm
Display diagonal (metric)
189.273 cm
Anti-glare screen
Yes
Audio
Built-in speaker(s)
Yes
Number of built-in speakers
2
RMS rated power
40 W
Design
Product colour *
Black
Screen shape
Flat
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Bezel width (bottom)
4.67 cm
Bezel width (side)
4.27 cm
Bezel width (top)
4.28 cm
Ports & interfaces
HDMI ports quantity *
3
HDMI version
2.0
DVI port *
No
VGA (D-Sub) input ports
1
DisplayPorts quantity
1
USB ports quantity
7
USB version
2.0/3.2 Gen 1 (3.1 Gen 1)
USB connector type
Mini-USB A
Number of USB Type-B upstream ports quantity
3
USB Type-A downstream ports quantity
4
Audio (L/R) in
1
Audio (L/R) out
1
RS-232 interface
Yes
USB port *
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB charging port
Yes
USB charging current
2 A
Computer system
Windows operating systems supported
Windows 7 Professional, Windows 7 Ultimate, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan
Computer system
Linux operating systems supported
Yes
Performance
On Screen Display (OSD)
Yes
Power
Power consumption (typical)
140 W
Power consumption (max)
290 W
Power consumption (standby)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Energy efficiency scale
A to G
Energy efficiency class (SDR) *
G
Energy consumption (SDR) per 1000 hours *
140 kWh
Power supply type
Internal
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 80%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Display width
1735 mm
Display depth
79.1 mm
Display height
1017.4 mm
Display weight
64 kg
Packaging data
Package weight
102 kg
Packaging content
Remote control included
Yes
Stylus pen
Yes
Number of stylus pens
2
Cables included
AC, DisplayPort, HDMI, USB, VGA
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Technical details
Compliance certificates
RoHS
Carbon footprint
Total carbon footprint (kg of CO2e)
2325
Total carbon emissions, standard deviation (kg of CO2e)
671
Carbon emissions, manufacturing (kg of CO2e)
882
Carbon emissions, logistics (kg of CO2e)
369
Carbon emissions, energy usage (kg of CO2e)
1030
Carbon emissions, end-of-life (kg of CO2e)
44
Total carbon emissions, w/o use phase (kg of CO2e)
1295
PAIA version
1.3.2
Country Distributor
Nederland 4 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Suomi 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Portugal 1 distributor(s)