location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkCentre neo 50a 24 Intel® Core™ i5 i5-12500H 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkCentre
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
neo 50a 24
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12B8003GSP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196802268684 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33641
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jul 2025 16:35:43
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkCentre neo 50a 24 Intel® Core™ i5 i5-12500H 60.5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR5-SDRAM 256 GB SSD Windows 11 Pro Wi-Fi 6 (802.11ax) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black 180 W
  • - Intel® Core™ i5 i5-12500H
  • - Touchscreen 60.5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 8 GB DDR5-SDRAM 4800 MHz 1 x 8 GB
  • - 256 GB SSD DVD±RW
  • - Intel Iris Xe Graphics
  • - 5 MP
  • - Wi-Fi 6 (802.11ax) Ethernet LAN 100,1000 Mbit/s Bluetooth 5.1
  • - Windows 11 Pro 64-bit
More>>>
Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type *
Full HD
Native aspect ratio
16:9
Display brightness
250 cd/m²
Panel type
IPS
RGB colour space
NTSC
Anti-glare screen
Yes
Colour gamut
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
12th gen Intel® Core™ i5
Processor model *
i5-12500H
Memory
Internal memory *
8 GB
Internal memory type
DDR5-SDRAM
Maximum internal memory *
16 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
4800 MHz
Memory layout (slots x size)
1 x 8 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
Optical drive type *
DVD±RW
Card reader integrated
No
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board graphics card family
Intel Iris Xe Graphics
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
6 W
Built-in microphone
Yes
Audio chip
Realtek ALC274-CG
Camera
Built-in camera *
Yes
Total megapixels
5 MP
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Network
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6 AX201
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
5.1
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
2
HDMI ports quantity *
2
Combo headphone/mic port
Yes
Design
Colour name
Raven Black
Product colour *
Black
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Product type *
All-in-One PC
Motherboard chipset
Intel SoC
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Software
Operating system architecture
64-bit
Operating system installed *
Windows 11 Pro
Power
AC adapter power
180 W
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
541 mm
Depth (with stand)
220 mm
Height (with stand)
482 mm
Weight (with stand)
7.65 kg
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 55 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 93%
Operating altitude
0 - 3048 m
Non-operating altitude
0 - 12192 m
Packaging content
Mouse included
Yes
Keyboard included
Yes
Keyboard language
Spanish
Brand Image Product code Product Stock Price from
Lenovo Tiny-in-One 24 Monitor Lenovo Tiny-in-One 24 Monitor
(show image)
10LLPAR6TK LENOVO Tiny-in-One 24 Monitor 0.00
(excl. VAT)
0 (incl. VAT)