location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo GXD1B65027 headphones/headset Wireless In-ear Calls/Music/Sport/Everyday Bluetooth Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GXD1B65027
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GXD1B65027
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 912
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2025 11:13:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo GXD1B65027 headphones/headset Wireless In-ear Calls/Music/Sport/Everyday Bluetooth Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey Calls/Music/Sport/Everyday In-ear Headphones
  • - Wireless Bluetooth 5.0 10 m
  • - Intraaural 20 - 20000 Hz 32 Ω 110 dB
  • - Microphone type: In-line
  • - 100 mAh
More>>>
Performance
Product type *
Headphones
Wearing style *
In-ear
Recommended usage *
Calls/Music/Sport/Everyday
Headset type
Binaural
Product colour *
Grey
Operating keys
Mute, Volume +, Volume -
Colour name
Cloud Grey
Control type
Buttons
Cable length
1 m
Cable colour
Grey
Certification
TUV/CB, CE/RED, CEC, DOE, Nrcan IC, FCC, JRF, KCC
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth version
5.0
Wireless range
10 m
Headphones
Ear coupling *
Intraaural
Headphone frequency
20 - 20000 Hz
Impedance
32 Ω
Headphone sensitivity
110 dB
Magnet type
Neodymium
Driver unit
1.3 cm
Total Harmonic Distortion (THD)
3%
Microphone
Microphone type *
In-line
Battery
Battery capacity
100 mAh
Input voltage (earpieces)
5 V
Continuous audio playback time
10 h
Battery recharge time
1.5 h
Standby time
100 h
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
0.2 - 95 °C
Weight & dimensions
Weight
25 g
Packaging data
Package width
235 mm
Package depth
134 mm
Package height
40 mm
Package weight
156 g
Package type
Box
Packaging content
AC adapter included *
No
Technical details
Warranty period
1 year(s)
Power
USB Type-C charging port *
No
Other features
Packaging content
Lenovo 500 Bluetooth In-ear Headphones Buggy Bag Shark Fins EarGels USB Charging cable Setup Poster Warranty Poster
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)