location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4XB1N36074 internal solid state drive 512 GB M.2 PCI Express 4.0 NVMe

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4XB1N36074
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XB1N36074
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892093220 show
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15720
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2025 14:10:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 4XB1N36074 internal solid state drive 512 GB M.2 PCI Express 4.0 NVMe
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 512 GB M.2 PCI Express 4.0
  • - NVMe
  • - Hardware encryption TCG Opal 2.0
  • - Component for: PC/Laptop
More>>>
Features
Security algorithms
TCG Opal 2.0
SSD capacity *
512 GB
SSD form factor *
M.2
Interface *
PCI Express 4.0
NVMe *
Yes
Component for *
PC/Laptop
Hardware encryption *
Yes
M.2 SSD size
2280 (22 x 80 mm)
Windows operating systems supported
Windows 11
Certification
CE/UKCA/FCC/IC/RCM/Morocco/KC/VCCI/BSMI/c-UL-us/CE/UKCA/TUV-GS/CB
Weight & dimensions
Width
80 mm
Depth
22 mm
Height
2.38 mm
Weight
9 g
Packaging data
Package width
177 mm
Package depth
144 mm
Package height
53 mm
Package weight
120 g
Package type
Box
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Country Distributor
Nederland 4 distributor(s)
Österreich 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Polska 1 distributor(s)
Belgium 1 distributor(s)
United States 1 distributor(s)